location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CN9000 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN9000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN9000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792012495 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN CN9000 user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CN9000 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High video resolution – up to 1920 x 1200 @ 60 Hz
  • - Provides an FPGA graphics processor for better image quality and enhanced fps (frames per second) throughput for crisp video display response
  • - Supports 5-pin Relay/DI Terminal for environment monitoring and reboot control
  • - Supports Legacy PS/2 keyboard and mouse
Long product name ATEN CN9000 KVM switch Black :
The long product name of ATEN CN9000 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Local/Remote Share Access Single Port VGA KVM over IP Switch
More>>>
ATEN CN9000 KVM switch Black:
The official description of ATEN CN9000 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CN9000 VGA KVM over IP Switch allows remote access and control of the video, audio, and virtual media of a PC or workstation and features VGA high-definition video with resolutions of up to 1920 x 1200 @ 60 Hz at both the local and remote consoles. Equipped with USB and PS/2 (keyboard and mouse) support, CN9000 is compatible with not only modern-day workstations but also older legacy systems and servers.

For user-friendly operation, a mini USB port on the front panel is designed as a Laptop USB Console (LUC) port for connection to a laptop, which allows the user to access the PC/server for easy routine maintenance without requiring an additional monitor, keyboard, and mouse.

To ensure seamless connectivity, the CN9000 is equipped with dual LAN and dual power functionality to keep operation in the server room smooth and efficient. Its power status detection function automatically sends out event notifications when the device becomes offline (e.g. power failure) for device status monitoring. Moreover, the CN9000 features a 5-pin Relay / DI (digital input) terminal block allowing for remote reboot of the local server, and receiving digital inputs from a connected input/alarm device for notification of critical events.

For ease of remote management, the CN9000 WebClient Viewer supports remote desktop access without additional software applications. The VGA KVM over IP Switch provides a web-based GUI for remote access and management. With a unified multilanguage interface, it can effectively minimize user training time and increase productivity.

Short summary description ATEN CN9000 KVM switch Black:
This short summary of the ATEN CN9000 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CN9000, 1920 x 1200 pixels, Ethernet LAN, Full HD, 7.46 W, Black

Long summary description ATEN CN9000 KVM switch Black:
This is an auto-generated long summary of ATEN CN9000 KVM switch Black based on the first three specs of the first five spec groups.

ATEN CN9000. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. HD type: Full HD, Maximum resolution: 1920 x 1200 pixels. Product colour: Black, Housing material: Metal. Power source: AC, Input voltage: 5 V, Power consumption (typical): 7.46 W. Width: 200 mm, Depth: 154.1 mm, Height: 28.5 mm

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
2
Console ports *
3.5mm headphone, 3.5mm mic, USB A, VGA (D-Sub)
Console USB ports quantity
2
USB connector type
USB Type-A
Serial port type
RS-232
Serial ports quantity
1
Audio connections
Yes
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
2
Performance
HD type *
Full HD
Maximum resolution *
1920 x 1200 pixels
Design
Rack mounting *
No
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Power
Power source
AC
Input voltage
5 V
Power consumption (typical)
7.46 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
200 mm
Depth
154.1 mm
Height
28.5 mm
Weight
860 g
Brand Image Product code Product Stock Price from
ATEN KA8288 KVM switch Rack mounting Black ATEN KA8288 KVM switch Rack mounting Black
(show image)
KA8288 KA8288 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8280 KVM switch Rack mounting Black ATEN KA8280 KVM switch Rack mounting Black
(show image)
KA8280 KA8280 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8278 KVM switch Rack mounting Black ATEN KA8278 KVM switch Rack mounting Black
(show image)
KA8278 KA8278 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8270 KVM switch Rack mounting Black ATEN KA8270 KVM switch Rack mounting Black
(show image)
KA8270 KA8270 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN8000A KVM switch Black ATEN CN8000A KVM switch Black
(show image)
CN8000A CN8000A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)