HP logo

HP E24mv G4 FHD Conferencing Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
384799
Info modified on:
20 Oct 2024, 00:00:16
Bullet Points HP E24mv G4 FHD Conferencing Monitor:
  • - Look great and sound great on every call with an integrated, 5MP adjustable popup webcam and built-in speakers and mic that make a headset optional.
  • - HP Eye Ease with TÜV Rheinland Hardware Low Blue Light Certification helps keep you comfortable throughout your day by reducing blue light without the yellow color shift.
  • - With 4-way adjustability (tilt, height, swivel, and pivot) you’ll be able to see the full HD, 60.45 cm (23.8-inch) diagonal screen perfectly from virtually any viewing angles.
  • - This monitor’s plastics consist 80%+ recycled materials<sup>[2]</sup> and its recyclable packaging is 100% sustainably sourced<sup>[3]</sup>. It is also ENERGY STAR® certified and EPEAT® registered<sup>[4]</sup>.
Warranty:
3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP E24mv G4 FHD Conferencing Monitor:

E24mv G4 FHD Conferencing Monitor

HP E24mv G4 FHD Conferencing Monitor:

Present Your Best Self
Make a great impression on video calls on this 60.45 cm (23.8-inch) full HD conferencing monitor. The integrated, 5MP tilt-adjustable pop-up webcam displays a sharp, detailed picture – even in low light – and the built-in speakers and mic produce clear, life-like sound. Everything you need to present your best self on every call. [1]

Short summary description HP E24mv G4 FHD Conferencing Monitor:

HP E24mv G4 FHD Conferencing Monitor, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, 5 ms, Black, Silver

Long summary description HP E24mv G4 FHD Conferencing Monitor:

HP E24mv G4 FHD Conferencing Monitor. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP E24mv G4 FHD Conferencing Monitor 169L0AA:
[1] Based on HP’s internal analysis of monitor series with webcams. Most advanced based on physical integration, camera angle tile, Windows Hello IR sensor, minimum 5MP and as privacy pop-up as of 5/28/2021.
[5] Comes with DisplayPort™, HDMI, USB-B to A cables and Power Cord.
[6] Host PC requires Windows 10. HP Display Center is available on the Microsoft store.
[7] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.