HP logo

HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Education SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121710
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Education SFF PC Black:
  • - Windows 10 Pro Academic 64-bit
  • - Intel Core i3-8100 (6MB Cache, 3.6GHz)
  • - 4GB (2666MHz) DDR4-SDRAM (1 x 4) & 256GB SSD
Long product name HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Education SFF PC Black:

Intel Core i3-8100 (6MB Cache, 3.6GHz), 4GB DDR4-SDRAM, 256GB SSD, DVD-RW, Intel UHD Graphics 630, LAN, Windows 10 Pro Academic 64-bit

HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Education SFF PC Black:

Reliable and future ready
Designed to fit the modern workspace now and in the future, the small, reliable, and secure HP ProDesk 400 SFF is a powerful PC with performance that’s scalable to grow with your business.

Short summary description HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Education SFF PC Black:

HP ProDesk 400 G5, 3.6 GHz, Intel® Core™ i3, 4 GB, 256 GB, DVD-RW, Windows 10 Pro Education

Long summary description HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Education SFF PC Black:

HP ProDesk 400 G5. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro Education, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.