location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Laminated tape 12mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laminated tape 12mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-535 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766686471
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 330258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:52:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Laminated tape 12mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZe
  • - Tape size: 1.2 cm
  • - Water-resistant Chemical-resistant Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: White on blue
  • - Tape width: 1.2 cm
  • - Cold-resistant
  • - Quantity per pack: 1 pc(s)
Long product name Brother Laminated tape 12mm :
The long product name of Brother Laminated tape 12mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

White on blue Laminated tape 12mm x 8m
More>>>
Brother Laminated tape 12mm:
The official description of Brother Laminated tape 12mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Laminated tape sticks to virtually any surface and is durable enough to withstand scrapes and abrasions. Because it is water-resistant, it can be used outdoors, as well as indoors. It shrugs off spills of any kind, from water to oil to chemicals, and it won't fade under harsh UV rays. It also stays on in hot and cold environments from freezers to microwaves.

Short summary description Brother Laminated tape 12mm:
This short summary of the Brother Laminated tape 12mm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Laminated tape 12mm, White on blue, TZe, Thermal transfer, Brother, PT-1280HK, PT-1280SN, PT-1280KT, PT-D200HK, PT-1100SN, PT-1100KT, PT-2100VP, PT-2730, PT-7600,..., 1.2 cm

Long summary description Brother Laminated tape 12mm:
This is an auto-generated long summary of Brother Laminated tape 12mm based on the first three specs of the first five spec groups.

Brother Laminated tape 12mm. Label colour: White on blue, Tape type: TZe, Print technology: Thermal transfer. Tape width: 1.2 cm, Tape length: 8 m, Width: 18 mm. Tape size: 1.2 cm

Features
Label colour *
White on blue
Tape type
TZe
Print technology
Thermal transfer
Heat-resistant
Yes
Cold-resistant
Yes
Ultraviolet (UV) resistant
Yes
Oil-resistant
Yes
Water-resistant
Yes
Chemical-resistant
Yes
Laminated
Yes
Scratch-resistant
Yes
Abrasion-resistant
Yes
Suitable for any surface
Yes
Suitable for outdoor use
Yes
Microwave proof
Yes
Freezer proof
Yes
Brand compatibility
Brother
Features
Compatibility
PT-1280HK, PT-1280SN, PT-1280KT, PT-D200HK, PT-1100SN, PT-1100KT, PT-2100VP, PT-2730, PT-7600, PT-2430PC, PT-2700, PT-9600, PT-9700PC, PT-9800PCN
Weight & dimensions
Tape width *
1.2 cm
Tape length
8 m
Width
18 mm
Depth
70 mm
Height
96 mm
Weight
1 g
Quantity per pack
1 pc(s)
Package width
210 mm
Package depth
375 mm
Package height
255 mm
Package type
Blister
Package weight
2 g
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
1.2 cm
Brand Image Product code Product Stock Price from
Brother Laminated tape 9mm Brother Laminated tape 9mm
(show image)
TZE-223 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape Brother Laminated tape
(show image)
TZE-FX221 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape Brother Laminated tape
(show image)
TZE-FX211 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape Brother Laminated tape
(show image)
TZE-C51 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape Brother Laminated tape
(show image)
TZE-B51 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 36mm Brother Laminated tape 36mm
(show image)
TZE-561 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 24mm Brother Laminated tape 24mm
(show image)
TZE-555 Laminated tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 9mm Brother Laminated tape 9mm
(show image)
TZE-521 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 36mm Brother Laminated tape 36mm
(show image)
TZE-461 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 24mm Brother Laminated tape 24mm
(show image)
TZE-354 Laminated tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)