Brother logo

Brother Labelling Tape 24mm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
418195
Info modified on:
13 Mar 2024, 09:48:05
Long product name Brother Labelling Tape 24mm:

24 mm, Black on Yellow, Laminated

Brother Labelling Tape 24mm:

TZe tapes are compatible with all existing TZ tape machines.

TZe tape offers enhanced eco-credentials and will replace our original TZ tape range.

Extensive testing has been performed to ensure that P-touch Tze labels are incredibly durable under all kinds of conditions. They hold up extraordinarily well - and stay crisp, legible and affixed - even when subjected to abrasion, extreme temperature, industrial chemicals and sunlight.

Abrasion Resistant P-touch TZe Labels - Brother's patented tape technology ensures that Brother P-touch laminated labels can withstand even heavy abrasion.

Temperature Resistant P-touch TZe Labels - Whether you want to use our labels in freezing conditions or extremely warm environments, Brother P-touch laminated labels have been designed to last. We know this because we have tested them to the extreme. In fact, results show that our laminated labels can withstand temperatures from -80°C to 150°C.

Fade Resistant P-touch TZe Labels - Wherever you use PTouch laminated labels, they will stay as clear and legible as the day they were applied.

Water and Chemical Resistant P-touch TZe Labels - Testing TZe labels to the extreme has found them to be waterproof and resistant to chemical spill.

Brother TZe labels stick to virtually any surface and are durable enough to withstand scrapes and abrasions. Because TZe TAPES are water resistant, they can be used outdoors, as well as indoors. They shrug off spills of any kind; from water, to oil, to chemicals and won't fade under harsh UV rays. And these TZe labels stay on through hot and cold environments from freezers to microwaves.

Features

- 24mm Tape Black on Yellow
- Always check the model number on your machine and the type of tape it uses.
- There is a range of P-Touch labeling machines and a variety of tapes to choose from.
- Easily installed, please refer to the owner's manual for these instructions.

Short summary description Brother Labelling Tape 24mm:

Brother Labelling Tape 24mm, Yellow, 2.4 cm, 8 m, 24 mm, 68 mm, 100 mm

Long summary description Brother Labelling Tape 24mm:

Brother Labelling Tape 24mm. Product colour: Yellow. Tape width: 2.4 cm, Tape length: 8 m, Width: 24 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.