location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GY50Z71902 mouse Gaming Right-hand USB Type-A Optical 3200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GY50Z71902
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY50Z71902
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042619744 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 08:53:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GY50Z71902 mouse Gaming Right-hand USB Type-A Optical 3200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 3200 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Cable 1.8 m
Long product name Lenovo GY50Z71902 mouse Gaming Right-hand USB Type-A Optical 3200 DPI :
The long product name of Lenovo GY50Z71902 mouse Gaming Right-hand USB Type-A Optical 3200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaPad Gaming M100 RGB
More>>>
Lenovo GY50Z71902 mouse Gaming Right-hand USB Type-A Optical 3200 DPI:
The official description of Lenovo GY50Z71902 mouse Gaming Right-hand USB Type-A Optical 3200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge into battle with a high-performance dynamic gaming mouse by your side. The M100 RGB Gaming Mouse prepares you for victory with 7 programmable buttons, a precise 3200 DPI sensor, and an ergonomic shape so you can play for hours without discomfort. Show up to battle in style with 2-zone 7-colour cycling LED backlights and customise the function of your mouse to suit each mission.

Short summary description Lenovo GY50Z71902 mouse Gaming Right-hand USB Type-A Optical 3200 DPI:
This short summary of the Lenovo GY50Z71902 mouse Gaming Right-hand USB Type-A Optical 3200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GY50Z71902, Right-hand, Optical, USB Type-A, 3200 DPI, Black

Long summary description Lenovo GY50Z71902 mouse Gaming Right-hand USB Type-A Optical 3200 DPI:
This is an auto-generated long summary of Lenovo GY50Z71902 mouse Gaming Right-hand USB Type-A Optical 3200 DPI based on the first three specs of the first five spec groups.

Lenovo GY50Z71902. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Illumination colour: Blue, Green, Red. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
3200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
7
Customizable movement resolution
Yes
Number of movement resolution modes
4
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Black
Illumination
Yes
Design
Illumination colour
Blue, Green, Red
Ergonomics
Cable length
1.8 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
124.3 mm
Depth
65.2 mm
Height
42.5 mm
Weight
91 g
Receiver width
13.6 cm
Receiver weight
170 g
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)