location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Surface Dock 2 mobile device dock station Tablet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Surface
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dock 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVS-00018
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Surface Dock 2 mobile device dock station Tablet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic device type: Tablet
  • - Brand compatibility: Microsoft
  • - Black
  • - Docking connector type: Microsoft Surface Connector
  • - Ethernet LAN Audio output: 3.5 mm
  • - Cable length: 0.8 m
Warranty: 1-year limited warranty
Long product name Microsoft Surface Dock 2 mobile device dock station Tablet Black :
The long product name of Microsoft Surface Dock 2 mobile device dock station Tablet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C x 4, USB-A 3.2 x 2, Ethernet
More>>>
Short summary description Microsoft Surface Dock 2 mobile device dock station Tablet Black:
This short summary of the Microsoft Surface Dock 2 mobile device dock station Tablet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Surface Dock 2, Microsoft, Surface Book 3 Surface Pro 7 Surface Pro X Surface Laptop 3 Surface Go 2 Surface Pro..., Microsoft Surface Connector, Black

Long summary description Microsoft Surface Dock 2 mobile device dock station Tablet Black:
This is an auto-generated long summary of Microsoft Surface Dock 2 mobile device dock station Tablet Black based on the first three specs of the first five spec groups.

Microsoft Surface Dock 2. Basic device type: Tablet, Brand compatibility: Microsoft, Compatibility: Surface Book 3 Surface Pro 7 Surface Pro X Surface Laptop 3 Surface Go 2 Surface Pro.... Docking connector type: Microsoft Surface Connector. Width: 130 mm, Depth: 70 mm, Height: 30 mm, Weight: 515 g. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)