location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens SN65M008EU dishwasher Fully built-in 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN65M008EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN65M008EU show
Show alternative article codes used in the online market place
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Dec 2021 12:53:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens SN65M008EU dishwasher Fully built-in 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully built-in
  • - 13 place settings
  • - 48 dB
  • - Eco, Intensive, Pre-rinse, Quick
  • - AquaStop function 24 h Delayed start timer
More>>>
Short summary description Siemens SN65M008EU dishwasher Fully built-in 13 place settings:
This short summary of the Siemens SN65M008EU dishwasher Fully built-in 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens SN65M008EU, Fully built-in, Stainless steel, 1.7 m, 1.4 m, 1.7 m, Basket

Long summary description Siemens SN65M008EU dishwasher Fully built-in 13 place settings:
This is an auto-generated long summary of Siemens SN65M008EU dishwasher Fully built-in 13 place settings based on the first three specs of the first five spec groups.

Siemens SN65M008EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Cord length: 1.7 m. Number of place settings: 13 place settings, Noise level: 48 dB, Dishwashing programs: Eco, Intensive, Pre-rinse, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.03 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package dimensions (WxDxH): 660 x 680 x 870 mm, Package weight: 40 kg

Design
Appliance placement *
Fully built-in
Door colour *
Not applicable
Control panel colour
Stainless steel
Cord length
1.7 m
Inlet hose length
1.4 m
Outlet hose length
1.7 m
Cutlery compartment type
Basket
Certification
CE, VDE
Performance
Noise level *
48 dB
Dishwashing programs *
Eco, Intensive, Pre-rinse, Quick
Number of place settings *
13 place settings
Number of washing programs *
5
Number of temperature settings
4
Cycle time *
175 min
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
AquaSensor function
Yes
Ergonomics
Remaining time indication
Yes
Power
Energy efficiency class (old)
A+
Energy consumption per cycle
1.03 kWh
Water consumption per cycle *
12 L
Connected load
2400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Depth
550 mm
Height
815 mm
Weight
38 kg
Width *
598 mm
Packaging data
Package dimensions (WxDxH)
660 x 680 x 870 mm
Package weight
40 kg
Other features
Drying class
A
Number of cycles
280
Quick wash
Yes
Installation compartment dimensions (WxDxH)
600 x 550 x 875 mm
Annual energy consumption
294 kWh
Annual water consumption
2640 L