location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE7108G-ATA-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE7108G-ATA-G show
Show alternative article codes used in the online market place
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Instructions (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NRGence™ Quick Start Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN PE7108G-ATA-G user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outlet level power metering and monitoring
  • - Support TCP/IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, NTP, DNS, Auto Sense, Ping, Telnet, and SNMP V1,V2&V3
  • - Current, voltage, power, power dissipation, temperature, and humidity metering and threshold level setting
  • - Environment Monitoring : support external temperature/temperature & humidity sensors for rack temperature and humidity monitoring
Long product name ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black :
The long product name of ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15A/10A 8-Outlet 1U Outlet-Metered eco PDU
More>>>
ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black:
The official description of ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

• 1U 8-Outlet eco PDU
• Outlet level metering

ATEN has developed a new generation of green energy power distribution units (PDUs) to effectively increase the efficiency of data center power usage. The PE7108 eco PDUs are intelligent PDUs that contain 8 AC outlets and are available in various IEC or NEMA socket configurations. They provide secure, centralized, intelligent, power management of data center IT equipment (servers, storage systems, KVM switches, network devices, serial data devices, etc.), as well as the ability to monitor the center's health environment via sensors*.


eco PDUs offer real-time power measurement - allowing you to monitor the power status of devices attached to the PDUs, either at the PDU device or outlet level, from practically any location via a TCP/IP connection.

eco PDU supports any 3rd party v3 SNMP Manager Software and eco DC (Energy Management Web GUI). eco DC provides you with an easy method for managing multiple devices, offering an intuitive and user friendly Graphical User Interface that allows you to configure a PDU device and monitor power status of the equipment connected to it. With eco DC, the Sensor-enabled eco PDU also offers comprehensive power analysis reports which can separate by departments and locations, providing precise measurements of current, voltage, power and watt-hour in a real-time display.

With its advanced security features and ease of operation, the eco PDU is the most convenient, most reliable, and most cost effective way to remotely manage power access for multiple computer installations and allocate power resources in the most efficient way possible.

* Sensors are optional accessories. A sensor-enabled installation is required to generate a more complete energy-efficient data and chart. Higher sensor installation density is helpful to generate more accurate data.

Short summary description ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This short summary of the ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PE7108G-ATA-G, Metered, 1U, Black, 8 AC outlet(s), C13 coupler, 3 m

Long summary description ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This is an auto-generated long summary of ATEN PE7108G-ATA-G power distribution unit (PDU) 8 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

ATEN PE7108G-ATA-G. PDU types: Metered, Rack capacity: 1U, Product colour: Black. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler. Cable length: 3 m, Security algorithms: 128-bit SSL, Certification: CE, TÜV-CB, CE-LVD. Monitoring: Current, Power, Voltage, Supported network protocols: TCP / IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, NTP, DNS, Auto Sense, Ping, Telnet and SNMP V1, V2 & V3. Nominal input voltage: 100 - 240 V, Maximum current: 10 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Metered
Rack capacity *
1U
Product colour
Black
Ports & interfaces
AC outlets quantity *
8 AC outlet(s)
AC outlet types *
C13 coupler
Ethernet LAN (RJ-45) ports
1
Features
Cable length
3 m
Security algorithms
128-bit SSL
Certification
CE, TÜV-CB, CE-LVD
Management features
Monitoring
Current, Power, Voltage
Supported network protocols
TCP / IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, NTP, DNS, Auto Sense, Ping, Telnet and SNMP V1, V2 & V3
Power
Nominal input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Maximum current *
10 A
Load capacity
2300 VA
Weight & dimensions
Width
432.4 mm
Weight & dimensions
Depth
220.4 mm
Height
44 mm
Weight
2.72 kg
Packaging data
Package width
116 mm
Package depth
499 mm
Package height
324 mm
Packaging content
Cables included
AC
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating altitude
0 - 3000 m
Logistics data
Master (outer) case net weight
9.36 kg
Master (outer) case width
388 mm
Master (outer) case length
519 mm
Master (outer) case height
348 mm
Master (outer) case gross weight
11.6 kg
Brand Image Product code Product Stock Price from
ATEN 0U Basic PDU with Surge Protection ATEN 0U Basic PDU with Surge Protection
(show image)
PE0116SG-AT-G 0U Basic PDU with Surge Protection 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)