location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart M80q Intel® Core™ i5 i5-10500T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart M80q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11QA0008US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713897136 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 04:09:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkSmart M80q Intel® Core™ i5 i5-10500T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 IoT Enterprise 64-bit
  • - Intel Core i5-10500T (2.3GHz)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 256GB SSD
Long product name Lenovo ThinkSmart M80q Intel® Core™ i5 i5-10500T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black :
The long product name of Lenovo ThinkSmart M80q Intel® Core™ i5 i5-10500T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-10500T (2.3GHz), 16GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 IoT Enterprise 64-bit
More>>>
Short summary description Lenovo ThinkSmart M80q Intel® Core™ i5 i5-10500T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black:
This short summary of the Lenovo ThinkSmart M80q Intel® Core™ i5 i5-10500T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSmart M80q, 2.3 GHz, Intel® Core™ i5, i5-10500T, 16 GB, 256 GB, Windows 10 IoT Enterprise

Long summary description Lenovo ThinkSmart M80q Intel® Core™ i5 i5-10500T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black:
This is an auto-generated long summary of Lenovo ThinkSmart M80q Intel® Core™ i5 i5-10500T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Mini PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkSmart M80q. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 IoT Enterprise, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10500T
Processor cores
6
Processor threads
12
Processor boost frequency
3.8 GHz
Processor frequency *
2.3 GHz
Configurable TDP-down
25 W
Configurable TDP-down frequency
1.7 GHz
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Colour name
Black
Volume
1 L
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel Q470
Audio chip
Realtek ALC233VB
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
135 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width *
179 mm
Depth *
183 mm
Height *
37 mm
Weight *
1.25 kg
Packaging content
Display included *
No