location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend StoreJet TS1TSJ25H2P external hard drive 1 TB Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS1TSJ25H2P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS1TSJ25H2P
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend StoreJet TS1TSJ25H2P external hard drive 1 TB Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5" 5400 RPM Serial ATA
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Purple
Warranty: 3 years
Long product name Transcend StoreJet TS1TSJ25H2P external hard drive 1 TB Purple :
The long product name of Transcend StoreJet TS1TSJ25H2P external hard drive 1 TB Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StoreJet HDD 1TB, 2.5" SATA, USB 2.0
More>>>
Short summary description Transcend StoreJet TS1TSJ25H2P external hard drive 1 TB Purple:
This short summary of the Transcend StoreJet TS1TSJ25H2P external hard drive 1 TB Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend StoreJet TS1TSJ25H2P, 1 TB, 2.5", 2.0, 5400 RPM, Purple

Long summary description Transcend StoreJet TS1TSJ25H2P external hard drive 1 TB Purple:
This is an auto-generated long summary of Transcend StoreJet TS1TSJ25H2P external hard drive 1 TB Purple based on the first three specs of the first five spec groups.

Transcend StoreJet TS1TSJ25H2P. HDD capacity: 1 TB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Purple

Brand Image Product code Product Stock Price from
Transcend

Transcend StoreJet CMP-STOR43-500
(show image)
TS500GSJ25M3 CMP-STOR43-500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)