location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 8 Bay Rackmount NAS Enclosure with 16Tb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N8800PRO-16000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568582
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total installed storage capacity: 16.384 TB Number of storage drives supported: 8
  • - Intel® Core™2 Duo
  • - 4 DDR2
  • - iSCSI support
  • - 350 W
Long product name Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb :
The long product name of Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N8800Pro, Intel Core 2 Duo, 4GB DDR2, 8 x 2TB SATA, 4 x USB 2.0, 2 x RJ-45
More>>>
Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb:
The official description of Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Breakthrough Performance
The N8800Pro offers unprecedented data performance, reaching speeds of over 300MB/s. Why wait around for file transfers to complete? With the N8800Pro, users no longer have to.

Superior Specs
Powered by an Intel® Core™ 2 Duo processor and featuring 4GB of high-speed DDR2 memory, the N8800Pro is the most powerful NAS unit on the market. Enjoy instantaneous system response and increased concurrent connections with the N8800Pro.

Ready For the Future
Future technologies are around the corner, and the N8800Pro is ready. With its PCI-e slot, the N8800Pro can accommodate a number of emerging technologies. Add a 10Gb Ethernet adaptor and experience the lightning-fast file transfers. With PCI-e expansion, the N8800Pro is ready for whatever may come.

Unique Dual DOM Design
In business, having access to mission-critical data at all times is crucial. The N8800Pro is equipped with a dual Disk On Module (DOM) design to ensure flawless operation and maximum uptime.

Incredibly Expandable and Adaptable
The N8800Pro offers excellent storage expansion possibilities with its stackable feature. Simply connect up to five N8800Pros together and conveniently control them all using a single unit. You will also be pleased to hear that the N8800Pro is also compatible with iSCSI initiators for blazing transfer speeds.

Maximum Flexibility and Expansion
Aside from being iSCSI ready, the N8800Pro offers unmatched flexibility. Support for multiple file systems including Ext3, XFS and ZFS, as well as online RAID migration and expansion, means that the N8800Pro's data protection and capacity are upgradable and can be integrated into virtually any company network with ease. Users can add larger hard disks to available slots and join an existing RAID volume. The N8800Pro will automatically rebuild the RAID array and increase storage capacity.

Handy Snapshot Feature for Version Control
The N8800Pro is capable version control via a snapshot function with the ZFS file system, allowing users to efficiently create and restore remote backups. For users, the result is total data security and peace of mind.

Businesses rely on data every day and how this data is stored is of critical importance. Data has to be accessible at all times, but it also needs to be fast enough to keep up with the speed of modern business. Today, Thecus is proud to launch its latest 2U rackmount NAS device - the N8800PRO. With outstanding performance, rock-solid stability, and complete flexibility, the N8800PRO sets a new standard in enterprise storage.

To enable businesses to access their data as quickly as possible, the N8800PRO features a multitude of performance enhancements. Powering the N8800PRO is an Intel® Core 2 Duo processor coupled with a full 4GB of DDR2 800 memory for lightning-quick system response and increased concurrent connections. All of this technology allows the N8800PRO to achieve data transfer speeds of over 300MB/s! And to ensure compatibility with future technologies, the N8800PRO even comes with an internal PCI-e slot. which enables users to install a 10Gbit PCI-e NIC for greatly increased throughput. In terms of storage, the N8800PRO comes equipped with eight 3.5" SATA hard disk bays for a maximum of 16TB of storage. System admins that require more storage can actually attach up to five different N8800PROs to it and manage them all using one master device using the stackable feature, or use the N8800PRO with iSCSI initiators. The N8800PRO even supports iSCSI thin provisioning! Expandable and flexible, the N8800PRO can grow along with your business.

Of course, data security and reliability is the other half of the equation, and the N8800PRO has your business covered. First off, users can multiple RAID modes on the same unit, including RAID 0, 1, 5, 6, 10, and JBOD, to match the most suitable usage model. Online RAID expansion and migration have all been included, and for maximum uptime, the N8800PRO also features a Dual DOM™ design that features a secondary DOM, which automatically reprograms the primary DOM should any malfunction occur. The N8800PRO also has a redundant power supply and is compatible with UPS units to ensure that businesses can access their data at all times. The N8800PRO easily integrates into virtually any corporate network with multiple file system support (Ext3, XFS, and ZFS), multiple operating system support (Windows, Mac, and Linux), and even multiple languages. With the popularity of VMware, virtualization technology is now widely used in the IT world. Thecus is now the member of Technology Alliance Partner (TAP).

Short summary description Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb:
This short summary of the Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb, Intel® Core™2 Duo, 16.384 TB

Long summary description Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb:
This is an auto-generated long summary of Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb based on the first three specs of the first five spec groups.

Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 16Tb. Total installed storage capacity: 16.384 TB, Storage drive capacity: 2.05 TB, Storage drive interface: Serial ATA. Processor family: Intel® Core™2 Duo. Internal memory: 4 GB, Internal memory type: DDR2. Power supply unit (PSU) capacity: 350 W. Networking features: Gigabit Ethernet, Minimum system requirements: Windows 7/ 2000/ XP/ 2003/ Vista Linux/Unix Mac OS 9/ X +, Supported protocols: TCP/IP/Appletalk SMB/CIFS, HTTP/HTTPS, FTP, NFS v3, AFP

Storage
Storage drive capacity *
2.05 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
HDD speed
7200 RPM
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, XFS, ZFS
Total installed storage capacity *
16.384 TB
Number of storage drives installed *
8
Number of storage drives supported *
8
Processor
Processor family *
Intel® Core™2 Duo
Memory
Internal memory type
DDR2
Internal memory *
4 GB
Network
iSCSI support
Yes
Ports & interfaces
USB 2.0 ports quantity
4
RS-232 ports
1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
eSATA
Yes
Performance
Multilingual support
Yes
Web-based management
Yes
Access Control List (ACL)
Yes
On/off switch
Yes
Power
Power supply unit (PSU) capacity
350 W
Number of power supply units
2
Redundant power supply (RPS) support
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Networking features
Gigabit Ethernet
Minimum system requirements
Windows 7/ 2000/ XP/ 2003/ Vista Linux/Unix Mac OS 9/ X +
Power LED
Yes
Supported protocols
TCP/IP/Appletalk SMB/CIFS, HTTP/HTTPS, FTP, NFS v3, AFP