location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3V6L2130
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255686 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:03:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Three-phase Basic 0U Black
  • - 48 AC outlet(s) C13 coupler, C19 coupler, NEMA 5–15R, NEMA 5–20R
  • - 8600 W
Warranty: 2-year limited warranty
Long product name Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack :
The long product name of Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack
More>>>
Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack:
The official description of Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Three-Phase 208/120V PDU Distributes Network-Grade Power to Multiple Loads
This basic PDU is an ideal no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Recommended for small to mid-sized data centers, computer rooms and network closets, the PDU3V6L2130 features 36 C13 (208V), six C19 (208V) and six NEMA 5-15/20R (120V) outlets in three breakered load banks for connecting equipment. A six-foot cord with L21-30P input plug connects to your facility’s AC power source, generator or protected UPS system to distribute power to connected loads.

Up-to-Date Safety Features Protect Your Vital Equipment
The switchless design helps prevent an accidental shutdown, which could lead to costly downtime. Three 20A circuit breakers, one per output phase, protect connected components from dangerous overloads.

Easy to Install Vertically in an EIA-Standard 19 in. Rack
The 70-inch 0U PDU’s all-metal housing mounts vertically using the pre-installed toolless mounting buttons or the included brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. Cable retention brackets keep power cords organized and your rack free of clutter.

TAA-Compliant for GSA Schedule Purchases
The PDU3V6L2130 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack:
This short summary of the Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack, Basic, 0U, Three-phase, Vertical, Metal, Black

Long summary description Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack:
This is an auto-generated long summary of Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack based on the first three specs of the first five spec groups.

Tripp Lite 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack. PDU types: Basic, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 48 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, NEMA 5–15R, NEMA 5–20R, Power plug: NEMA L21-30P. Cable length: 1.83 m, Certification: TAA. Nominal input voltage: 208 V, Maximum current: 24 A, AC input frequency: 50 - 60 Hz. Width: 55.9 mm, Depth: 67.3 mm, Height: 1778 mm

Design
PDU types *
Basic
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product colour
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
48 AC outlet(s)
Power plug
NEMA L21-30P
AC outlet types *
C13 coupler, C19 coupler, NEMA 5–15R, NEMA 5–20R
Features
Cable length
1.83 m
Certification
TAA
Power
Nominal input voltage *
208 V
AC input frequency
50 - 60 Hz
Maximum current *
24 A
Nominal output voltage
120 - 208 V
Maximum power
8600 W
Weight & dimensions
Width
55.9 mm
Depth
67.3 mm
Height
1778 mm
Weight & dimensions
Weight
6.31 kg
Packaging data
Package weight
8.39 kg
Package width
254 mm
Package depth
1959.6 mm
Package height
154.9 mm
Packaging content
Manual
Yes
Rack mount kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L15-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA Tripp Lite 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L15-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA
(show image)
PDU3EVSR1L1530 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L15-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA Tripp Lite 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA
(show image)
PDU3EVSR1H50 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA Tripp Lite 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA
(show image)
PDU3EVSR1L2130 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, IEC-309 60A Blue (3P+E) Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA Tripp Lite 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, IEC-309 60A Blue (3P+E) Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA
(show image)
PDU3EVSR1G60 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, IEC-309 60A Blue (3P+E) Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 14.4kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 3 C19, 3 L6-30R), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA Tripp Lite 14.4kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 3 C19, 3 L6-30R), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA
(show image)
PDU3V6H50A 14.4kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 3 C19, 3 L6-30R), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 12.6kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 9 C19), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA Tripp Lite 12.6kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 9 C19), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA
(show image)
PDU3V6H50 12.6kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 9 C19), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 5.7kW 3-Phase Basic PDU - 42 NEMA 5-15/20R 120V Outlets, 208V L21-20P Input, 6 ft. Cord, 70 in. 0U Rack, TAA Tripp Lite 5.7kW 3-Phase Basic PDU - 42 NEMA 5-15/20R 120V Outlets, 208V L21-20P Input, 6 ft. Cord, 70 in. 0U Rack, TAA
(show image)
PDU3V6L2120LV 5.7kW 3-Phase Basic PDU - 42 NEMA 5-15/20R 120V Outlets, 208V L21-20P Input, 6 ft. Cord, 70 in. 0U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3XV6G20 11.5kW 3-Phase Basic PDU - 45 208-240V Outlets (36 C13, 9 C19), IEC 309 16/20A Red 360-415V Input, 6 ft. Cord, 70 in. 0U, TAA Tripp Lite PDU3XV6G20 11.5kW 3-Phase Basic PDU - 45 208-240V Outlets (36 C13, 9 C19), IEC 309 16/20A Red 360-415V Input, 6 ft. Cord, 70 in. 0U, TAA
(show image)
PDU3XV6G20 PDU3XV6G20 11.5kW 3-Phase Basic PDU - 45 208-240V Outlets (36 C13, 9 C19), IEC 309 16/20A Red 360-415V Input, 6 ft. Cord, 70 in. 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 14.5kW 3-Phase Monitored Per-Outlet PDU - LX Platform, 24 C13 & 6 C19 Outlets (208/240V), 50A CS8365C, 0U, TAA Tripp Lite 14.5kW 3-Phase Monitored Per-Outlet PDU - LX Platform, 24 C13 & 6 C19 Outlets (208/240V), 50A CS8365C, 0U, TAA
(show image)
PDU3EVNR6H50 14.5kW 3-Phase Monitored Per-Outlet PDU - LX Platform, 24 C13 & 6 C19 Outlets (208/240V), 50A CS8365C, 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 14.4kW 3-Phase Monitored Per-Outlet PDU - LX Platform, 6 C13 & 12 C19 Outlets (208V), 50A CS8365C, 0U, TAA Tripp Lite 14.4kW 3-Phase Monitored Per-Outlet PDU - LX Platform, 6 C13 & 12 C19 Outlets (208V), 50A CS8365C, 0U, TAA
(show image)
PDU3EVNR6H50A 14.4kW 3-Phase Monitored Per-Outlet PDU - LX Platform, 6 C13 & 12 C19 Outlets (208V), 50A CS8365C, 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)