location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 255 G7 AMD Ryzen™ 3 3200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
255 G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
255D3ES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161093463 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 255 G7 AMD Ryzen™ 3 3200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 3 3200U (4MB Cache, 2.6GHz)
  • - 39.6 cm (15.6")
  • - 8GB DDR4-SDRAM & 256GB SSD
Long product name HP 255 G7 AMD Ryzen™ 3 3200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver :
The long product name of HP 255 G7 AMD Ryzen™ 3 3200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 3 3200U (4MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6"), DVD-RW, AMD Radeon Vega 3, LAN, Webcam, Windows 10 Home 64-bit
More>>>
HP 255 G7 AMD Ryzen™ 3 3200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:
The official description of HP 255 G7 AMD Ryzen™ 3 3200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Budget friendly. Business ready.
Get connected with the value-priced HP 255 Laptop PC with the latest technology and a durable chassis that helps protect the PC. Complete business tasks with an AMD Ryzen™ processor and essential collaboration tools.

Short summary description HP 255 G7 AMD Ryzen™ 3 3200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:
This short summary of the HP 255 G7 AMD Ryzen™ 3 3200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 255 G7, AMD Ryzen™ 3, 2.6 GHz, 39.6 cm (15.6"), 8 GB, 256 GB, Windows 10 Home

Long summary description HP 255 G7 AMD Ryzen™ 3 3200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:
This is an auto-generated long summary of HP 255 G7 AMD Ryzen™ 3 3200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP 255 G7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.78 kg

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
LED backlight
Yes
Display diagonal (metric)
39.6 cm
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3
Processor model *
3200U
Processor cores
2
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
Processor cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Vega 3
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Weight & dimensions
Width
376 mm
Depth
246 mm
Height
22.5 mm
Weight *
1.78 kg
Country Distributor
Deutschland 1 distributor(s)