location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic VX Series VX3211-4K-mhd LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VX Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX3211-4K-mhd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX3211-4K-MHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766907977912 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:12
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Viewsonic VX Series VX3211-4K-mhd LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LED VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 300 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - G 42 kWh 50 W
Long product name Viewsonic VX Series VX3211-4K-mhd LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of Viewsonic VX Series VX3211-4K-mhd LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VX3211-4K-mhd, 31.5", 3840x2160, VA TFT LCD, 16:9, 2x HDMI 2.0, DP 1.2, 3.5mm, RMS 2x 2.5W, 729.7x495.5x230.31 mm
More>>>
Viewsonic VX Series VX3211-4K-mhd LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:
The official description of Viewsonic VX Series VX3211-4K-mhd LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether for office use or for enjoying entertainment at home, the VX3211-4K-mhd is designed to take your viewing experience to another level. VX3211-4K’s Ultra HD resolution is 4x higher than Full HD, which maximises efficiency and image detail due to increased coverage areas. The VX3211-4K-mhd’s wide colour gamut achieves 95% of NTSC colour coverage, meaning colours can be displayed more accurately. AMD FreeSyncTM virtually eliminates screen tearing and stuttering for a fluid gaming experience. A mega dynamic contrast ratio of 80M:1 gives images more depth and the user experience is enhanced in all facets of monitor usage. Built in Picture-in-Picture (PIP) mode lets you combine more content at the same time to increase efficiency. Moreover, HDR 10 can display specific levels of colour and brightness that exceed standard monitors, while built-in HDMI inputs and DisplayPort can support a wide range of devices to offer flexibility for your connection needs.

Discover the Amazing Details with Ultra HD Performance
The VX3211-4K-mhd has an Ultra HD 3840 x 2160 resolution that is 4x higher than Full HD. This results in greater image detail and displays more on-screen content. The dazzling images and marvellous details make the VX3211-4K-mhd a truly immersive masterpiece.

Wide Range of Colours
With a stunning 95% NTSC colour coverage, the VX3211-4K-mhd covers a wide range of colour gamut to deliver more shades of viewable colours. Matched with true colour accuracy, this standard-exceeding monitor is here to stay.

AMD FreeSyncTM Delivers Fluid, Tear-Free Visuals
With AMD FreeSync technology attributing great visual fluidity and flawless graphics, actions become flawlessly smooth in every scene.

HDR Delivers Stellar Contrast and Colour Accuracy
The VX3211-4K-mhd features HDR 10 so colour contrast is more defined. Notice the subtle details and contrast in the darker and brighter areas.

Picture-In-Picture (PIP)
Enjoy the freedom to watch what you want, when you want, with Picture-In-Picture. Combine contents from TV, PC, and other devices for a more diverse way of working and living. Working on documents while watching TV in one screen is no longer a dream.

Mega Dynamic Contrast
A mega dynamic contrast ratio of 80M:1 creates depth in images by adding more definition to the darkest and brightest colours on the screen to ensure images on the VX3211-4K-mhd are shown with the finest details.

Flexible Connectivity
DisplayPort and 2 HDMI inputs offer a wide range of compatibility, giving you the ultimate flexibility when connecting your devices.

Optimal Viewing Conditions
ViewSonic’s exclusive ViewMode offers specialised presets to fit different usage scenarios including: “Game”, “Movie”, “Web”, “Text”, “Mac”, and “Mono” modes. These presets enhance gamma curve, colour temperature, contrast, and brightness to deliver the optimal viewing characteristics for each application.

Dual Integrated Speakers
Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.

Eye Care Technology
Flicker-Free technology and Blue Light Filter minimise eye strain over extended viewing periods.

ECO-Mode
Energy-saving ECO-mode incorporates energy efficiency and power savings into the VX3211-4K-mhd's stunning screen performance.

VESA Compatibility
Conveniently mount the monitor to your liking by utilising the 100 x 100mm VESA compatible mount design.

Short summary description Viewsonic VX Series VX3211-4K-mhd LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Viewsonic VX Series VX3211-4K-mhd LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic VX Series VX3211-4K-mhd, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, Black

Long summary description Viewsonic VX Series VX3211-4K-mhd LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Viewsonic VX Series VX3211-4K-mhd LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Viewsonic VX Series VX3211-4K-mhd. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
80000000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.181 x 0.181 mm
Viewable size, horizontal
69.8 cm
Viewable size, vertical
39.3 cm
Display diagonal (metric)
80.01 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour depth
8 bit
Colour gamut standard
NTSC
NTSC coverage (typical)
95%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
5 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Frameless design
Yes
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio input
No
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ports & interfaces
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 13°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
14
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
42 kWh
Power consumption (typical) *
50 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
35 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
392133
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width (with stand)
730 mm
Depth (with stand)
230 mm
Height (with stand)
496 mm
Weight (with stand)
6.6 kg
Width (without stand)
730 mm
Depth (without stand)
64 mm
Height (without stand)
5750 mm
Packaging data
Package width
838 mm
Package depth
282 mm
Package height
615 mm
Package weight
10.1 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Other features
Country of origin
China
Certification
cTUVus, FCC-B, ICES003, CEC, MX-CoC, Mexico Energy, CE, CE EMC, CB, RoHS, ErP, REACH, WEEE, EAC, UkrSEPRO, BSMI, RCM, VCCI, PSE, KC, e-Standby, CCC, China RoHS, China Energy Label
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Deutschland 1 distributor(s)
United States 2 distributor(s)
United Kingdom 1 distributor(s)