location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

T1A Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
T1A Check ‘T1A’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Apple iPhone 7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P-IP7B128-3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711603056107 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘T1A’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by T1A: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points T1A Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - iPhone 7
  • - 128 GB
  • - Quality: Good
  • - Market-leading refurbished
Long product name T1A Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished :
The long product name of T1A Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 7, 11.938 cm (4.7 ") , 1334 x 750, Retina HD, A10 + M10, 128GB, Touch ID, 802.11ac, Bluetooth 4.2, NFC, 12MP + 7MP, iOS 10, Market-leading refurbished
More>>>
T1A Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished:
The official description of T1A Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The product has been subject to a thorough proces of data erasure, quality check and maintanance. This is a market-leading refurbished product, that may have a few cosmetic signs of use on either the back cover, screen or frame.

This is 7.

iPhone 7 dramatically improves the most important aspects of the iPhone experience. It introduces advanced new camera systems. The best performance and battery life ever in an iPhone. Immersive stereo speakers. The brightest, most colourful iPhone display. Splash and water resistance. And it looks every bit as powerful as it is. This is iPhone 7.

Design
Makes a splash. Takes a splash.

iPhone 7 reaches a new level of innovation and precision. The jet black finish is like nothing we’ve ever made. The enclosure is splash and water resistant. The Home button is completely re-engineered. And with a new unibody design that’s seamless to the touch, iPhone 7 feels as amazing as it looks.

Two sizes. Five finishes.

With iPhone 7 and iPhone 7 Plus, we’re introducing a beautiful black with a matt finish and a deep, high-gloss jet black. Both the 4.7-inch and 5.5-inch models — constructed with incredibly strong 7000 Series aluminium — are also available in our signature silver, gold and rose gold finishes.

The gold standard of black.

Crafted from bead-blasted aluminium, our new black model has a rich, deep matt finish. The high-gloss jet black finish was achieved through a new feat of design engineering — a remarkably precise, nine-step process of anodisation and polishing. The end result is so purely and continuously black, you can’t tell where the aluminium ends and the glass begins. The dark side, indeed.

Built to be water resistant.

With its entire enclosure re‑engineered, iPhone 7 is the very first water‑resistant iPhone. So now you’re protected like never before against spills, splashes and even dust.

An all-new Home button.

The Home button on iPhone 7 is an advanced solid-state button designed to be durable, responsive and pressure sensitive. Working in tandem with the new Taptic Engine, it gives you precise tactile feedback as you press. And it’s even customisable. Welcome home.

Touch ID

Using a highly advanced fingerprint sensor that’s as fast as ever, Touch ID makes unlocking your iPhone easy and secure.

Apple Pay

With iPhone, you can pay instantly and securely in shops, in apps and on the web. And because your card details are never shared by Apple with merchants or stored on your device, using Apple Pay is the safer way to pay.

iPhone 7 Plus Camera
Two cameras that shoot as one.

iPhone 7 Plus doesn’t have just one entirely new camera system — it has two. The same 12MP wide-angle camera that’s on iPhone 7 works with a 12MP telephoto camera that can get even closer. That means you can get higher-quality zoom from further away. And with an all-new depth-of-field effect (coming soon), portrait shots will look better than ever. Say hello to the world’s best photo op.

Zoom into the future.

Thanks to the dual-camera system and breakthrough ISP technology on iPhone 7 Plus, you can now get super-sharp close-up photos and videos with optical zoom at 2x. And you can get even closer with improved digital zoom that lets you shoot at up to 10x for photos and 6x for video.

Depth-of-field effect.

Depth of field allows you to keep faces sharp while creating a blurred effect in the background. When you take a shot with iPhone 7 Plus, the dual-camera system uses both cameras and advanced machine learning to make your subject sharp while creating the same out-of-focus blur in the background — known as the bokeh effect — previously reserved for DSLR cameras. So no matter what’s behind your subject, it’s easy to create a great portrait.

Retina HD Display
The brightest, most colourful iPhone display yet.

Almost everything you experience with your iPhone comes to life on its display. It’s where you look at the photos, messages, news and countless other things that make up your day. The iPhone 7 display uses the same colour space as the digital cinema industry, so what you see will be noticeably more brilliant and vibrant. Because we all deserve a bit more brightness in our day.

More colours. More true to life.

With a new, wide colour gamut, the Retina HD display is able to deliver cinema-standard colours — and our best colour management to date. More shades of the colour spectrum can be used to create an image, meaning that what you see on the screen is a truer representation of the world. So whether you’re checking out photos of that perfect dress or Live Photos you took in the Caribbean, the colours will be so accurate, it will look like you’re there.

3D Touch. Now even handier.

When you use 3D Touch, your iPhone responds with subtle taps. So not only will you see what a press can do — you’ll feel it. The new Retina HD display on iPhone 7 deeply integrates 3D Touch throughout iOS. Now you can interact with Messages, Calendar, Mail and other apps in a more powerful, more responsive way.

A10 Fusion Chip
The most powerful chip ever in an iPhone.

iPhone 7 is supercharged by the most powerful chip ever in an iPhone. It’s not just faster than any before — it’s also more efficient. That’s because the A10 Fusion chip uses an all-new architecture that enables faster processing when you need it, and the ability to use even less power when you don’t. And with the longest battery life ever in an iPhone, you can work at twice the speed of iPhone 6 and still enjoy more time between charges.

Faster and more efficient.

With an all-new four-core design, the A10 Fusion chip’s CPU has two high-performance cores and two high-efficiency cores. The high-performance cores can run at up to 2x the speed of iPhone 6, while the high-efficiency cores are capable of running at just one fifth the power of the high-performance cores. That means you get the best performance and efficiency when you need it.

Longest battery life ever in an iPhone.

With the A10 Fusion chip, this year you’ll get more time between charges than ever before. Take advantage of up to two more hours on iPhone 7 and one more hour on iPhone 7 Plus than the previous generation.

Double the capacity up to 256GB.

iPhone 7 doubles the capacity of iPhone 6s across the line to 32GB, 128GB and 256GB. So bring on the apps. Bring on the videos. iPhone 7 can take it. Literally.

Audio
iPhone. Now in stereo.

For the first time, iPhone comes with stereo speakers, delivering two times the audio output of iPhone 6s and increased dynamic range. So whether you’re listening to music, watching videos or making speakerphone calls, iPhone 7 lets you crank it up. Way, way up.

EarPods. With a Lightning connector.

iPhone 7 comes with EarPods that have a Lightning connector. But if you still want to listen through your old headphones, you can plug them in using a 3.5mm headphone jack adapter, also included.

Wi‑Fi and Mobile Data
Faster 4G LTE with the best worldwide roaming.

iPhone 7 features 4G LTE Advanced, with speeds up to 450 Mbps for data downloads — over 50 per cent faster than iPhone 6s and three times faster than iPhone 6. And thanks to even more LTE bands, you’ll have the best worldwide roaming available in a smartphone. Happy travels.

Crystal-clear VoLTE and Wi‑Fi calls.

iPhone 7 supports Voice over LTE — high-quality wideband calls that make your conversations sound as crisp and clear as if you were face to face. When you’re unable to get mobile service, Wi-Fi calling provides an easy way to make and receive calls over a Wi-Fi connection. And now both are supported on even more carriers around the world.6

Answer calls on apps like Facebook Messenger and more.

No matter where your call comes from, iPhone 7 can answer it just like a standard call. You can even access your contacts and use call waiting.

Software
iOS 10. It’s why there’s nothing else like an iPhone.

iOS brings iPhone and iPad to life in incredibly personal and powerful ways. The interface is beautiful and easy to use. Intelligent suggestions appear just when you need them. And advanced technologies protect your privacy and security. Once you’ve experienced iOS, you’ll understand why so many people love using iPhone and iPad.

Short summary description T1A Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished:
This short summary of the T1A Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished data-sheet is auto-generated and uses the product title and the first six key specs.

T1A Apple iPhone 7, 11.9 cm (4.7"), 2 GB, 128 GB, 12 MP, iOS 10, Black

Long summary description T1A Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished:
This is an auto-generated long summary of T1A Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 128 GB 1960 mAh Black Refurbished based on the first three specs of the first five spec groups.

T1A Apple iPhone 7. Display diagonal: 11.9 cm (4.7"), Display resolution: 1334 x 750 pixels. Processor family: Apple, Processor model: A10. RAM capacity: 2 GB, RAM type: LPDDR4, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Battery capacity: 1960 mAh. Product colour: Black. Weight: 138 g

Display
Display diagonal *
11.9 cm (4.7")
Screen shape
Flat
Panel type
IPS
Display resolution *
1334 x 750 pixels
Contrast ratio (typical)
1400:1
Touch technology
Multi-touch
Display brightness
625 cd/m²
Touchscreen type
Capacitive
Pixel density
326 ppi
Second display
No
Processor
Processor family *
Apple
Processor model *
A10
Processor cores
4
64-bit computing
Yes
Coprocessor
Yes
Coprocessor model
M10
Storage
RAM capacity *
2 GB
RAM type
LPDDR4
Internal storage capacity *
128 GB
Compatible memory cards *
Not supported
Camera
Rear camera resolution (numeric) *
12 MP
Rear camera aperture number
1.8
Digital zoom
5x
Front camera type *
Single camera
Front camera resolution (numeric) *
7 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Flash type
LED
Maximum frame rate
240 fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
Video recording
Yes
Video stabilizer
Yes
Image stabilizer
Yes
Geotagging
Yes
Multi-shot
Yes
Self-timer
Yes
Night mode
Yes
Smile detection
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GSM
3G standards *
DC-HSDPA, HSPA+, TD-SCDMA, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth profiles
A2DP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1700, 1900, 2100 MHz
Tethering (modem-mode)
Yes
AirPlay
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
No
Lightning connector
Yes
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
International Protection (IP) code
IP67
Protection features
Dust resistant, Splash proof, Water resistant
Performance
Video call
Yes
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes
Speakerphone
Yes
Flight mode
Yes
Voice dialling
Yes
Voice commands
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Refurbished
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
Speakers
stereo
Audio formats supported
AAC, AAX, AAX+, AIFF, HE-AAC, M4A, MP3, WAV
Video formats supported
AVI, M4V, MOV, MP4
Image formats supported
GIF, JPG, TIF
Document formats supported
DOC, DOCX, HTM, HTML, ICS, PDF, PPT, PPTX, RTF, TXT, VCF, XLS, XLSX
Archive formats supported
Zip
Video compression formats
H.264, M-JPEG, MPEG4
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Call timer
Yes
Software
Platform *
iOS
Operating system installed *
iOS 10
App distribution platform
Apple App Store
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Bundled software
FaceTime Safari iTunes Store App Store iBooks Game Center iCloud Drive
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1960 mAh
Talk time (3G) *
14 h
Standby time (3G) *
240 h
Browsing time (Wi-Fi)
14 h
Browsing time (3G)
12 h
Browsing time (4G)
12 h
Wireless audio playback time
40 h
Wireless video playback time
13 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Weight & dimensions
Width
67.1 mm
Depth
7.1 mm
Height
138.3 mm
Weight *
138 g
Certificates
Head SAR (EU)
1.38 W/kg
Body SAR (EU)
1.34 W/kg
Head SAR (USA)
1.19 W/kg
Body SAR (USA)
1.19 W/kg
Head SAR (Canada)
1.19 W/kg
Body SAR (Canada)
1.19 W/kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Other features
Touchscreen
Yes
Technical details
Colour
Yes