location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant BL680c G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
643785-B21
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2021 21:03:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® 7500 LGA 1567 (Socket LS)
  • - Number of processors supported: 4
  • - Number of DIMM slots: 64
  • - Number of storage drives supported: 4
  • - Hot-swap HDD bays
  • - Ethernet LAN (RJ-45) ports: 1
Long product name HPE ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS) :
The long product name of HPE ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant BL680c G7 W Configure-to-order Server
More>>>
Short summary description HPE ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS):
This short summary of the HPE ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant BL680c G7, Intel® 7500, LGA 1567 (Socket LS), Intel, Intel® Xeon®, E7-4800, DDR3-SDRAM

Long summary description HPE ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS):
This is an auto-generated long summary of HPE ProLiant BL680c G7 Intel® 7500 LGA 1567 (Socket LS) based on the first three specs of the first five spec groups.

HPE ProLiant BL680c G7. Motherboard chipset: Intel® 7500, Processor socket: LGA 1567 (Socket LS), Processor family: Intel. Supported memory types: DDR3-SDRAM. Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1. Compatible operating systems: Microsoft Windows Server Red Hat Enterprise Linux (RHEL) SUSE Linux Enterprise Server (SLES) .... Width: 107.2 mm, Depth: 510.3 mm, Height: 367.3 mm