location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-DSK10S

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-DSK10S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-DSK10S/SE
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2018 18:36:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Samsung SCX-DSK10S :
The long product name of Samsung SCX-DSK10S. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Short Stand, White/Black
More>>>
Samsung SCX-DSK10S:
The official description of Samsung SCX-DSK10S as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short Stand Compatible with CLX-8540ND, SCX-6545N, SCX-6555N
Tired of asking to have your printers moved around your office to accommodate new employees or floor plans? No problem. Place this short four wheeled stand and some additional paper trays or storage drawers under your printer and then you can roll it easily whenever the need arises. We also offer a tall stand, SCX-DSK10T, that includes wheels and a built-in storage cabinet for paper.

Short summary description Samsung SCX-DSK10S:
This short summary of the Samsung SCX-DSK10S data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-DSK10S, CLX-8540ND SCX-6545N SCX-6555N, 10.3 g, 553.7 x 482.6 x 116.8 mm (21.8 x 19 x 4.6")

Long summary description Samsung SCX-DSK10S:
This is an auto-generated long summary of Samsung SCX-DSK10S based on the first three specs of the first five spec groups.

Samsung SCX-DSK10S. Compatibility: CLX-8540ND SCX-6545N SCX-6555N. Package weight: 10.3 g, Package dimensions (W x D x H): 553.7 x 482.6 x 116.8 mm (21.8 x 19 x 4.6")

Features
Built-in fan
No
Compatibility
CLX-8540ND SCX-6545N SCX-6555N
Packaging data
Package dimensions (W x D x H)
553.7 x 482.6 x 116.8 mm (21.8 x 19 x 4.6")
Package weight
10.3 g