location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu RC25 rack console 43.2 cm (17") 1280 x 1024 pixels Grey 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1387-V300 show
Show alternative article codes used in the online market place
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu RC25 rack console 43.2 cm (17") 1280 x 1024 pixels Grey 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") 1280 x 1024 pixels 250 cd/m² 450:1
  • - 1U
  • - On Screen Display (OSD)
  • - Mean time between failures (MTBF): 50000 h
  • - Keyboard layout: QWERTY
  • - Grey
Long product name Fujitsu RC25 rack console 43.2 cm (17") 1280 x 1024 pixels Grey 1U :
The long product name of Fujitsu RC25 rack console 43.2 cm (17") 1280 x 1024 pixels Grey 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17"(43.18 cm) TFT (1280x1024) 4:3, 200 cd/m², 5 ms, 30 W, 1U, 14 kg
More>>>
Fujitsu RC25 rack console 43.2 cm (17") 1280 x 1024 pixels Grey 1U:
The official description of Fujitsu RC25 rack console 43.2 cm (17") 1280 x 1024 pixels Grey 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The rack consoles from Fujitsu Technology
Solutions are specially designed for installation in 19-inch rack systems. The console is secured on guide rails and is a component of the central control unit in server systems. The rack console opens just like a laptop as soon as it leaves the rack housing; the central monitor unit and input interfaces then become accessible. Several rack servers can be easily and securely managed via the rack console.

43 cm / 17-inch TFT rack console RC25
Standard racks enable reliable and maintenance-friendly operation of servers and other 19-inch rack systems. The rack console RC25 is an ergonomically optimized, central administration workplace within a rack. In a single height unit it is used to manage rack systems easily and reliably with optimized space and energy consumption. The RC25 console has various national keyboard layouts and can integrate an analog KVM switch behind the console as well as have optionally an external USB drive directly connected to the front USB port of the console.

Short summary description Fujitsu RC25 rack console 43.2 cm (17") 1280 x 1024 pixels Grey 1U:
This short summary of the Fujitsu RC25 rack console 43.2 cm (17") 1280 x 1024 pixels Grey 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu RC25, 43.2 cm (17"), 1280 x 1024 pixels, TFT, 250 cd/m², 450:1, 80°

Long summary description Fujitsu RC25 rack console 43.2 cm (17") 1280 x 1024 pixels Grey 1U:
This is an auto-generated long summary of Fujitsu RC25 rack console 43.2 cm (17") 1280 x 1024 pixels Grey 1U based on the first three specs of the first five spec groups.

Fujitsu RC25. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: TFT. Horizontal scan range: 30 - 61 kHz, Vertical scan range: 55 - 75 Hz. Keyboard language: UK English, Keyboard layout: QWERTY. Certification: CB, WEEE, CE, EN. Power consumption (typical): 30 W, Power consumption (standby): 3 W, AC adapter input voltage: 100 - 240 V

Display
Display diagonal
43.2 cm (17")
Display resolution
1280 x 1024 pixels
Display
TFT
Display brightness
250 cd/m²
Contrast ratio (typical)
450:1
Viewing angle, horizontal
80°
Viewing angle, vertical
80°
On Screen Display (OSD)
Yes
Pixel pitch
0.26 x 0.26 mm
Aspect ratio
4:3
Response time
5 ms
Display number of colours
16.78 million colours
Scanning frequency
Horizontal scan range
30 - 61 kHz
Vertical scan range
55 - 75 Hz
Technical details
Mean time between failures (MTBF)
50000 h
Height (in Rack Units)
1
Size (imperial)
48.3 cm (19")
Product colour
Grey
Operating relative humidity (H-H)
20 - 80%
Technical details
Sustainability certificates
RoHS
Rack capacity
1U
Keyboard
Built-in touchpad
Yes
Keyboard language
UK English
Keyboard layout
QWERTY
Certificates
Certification
CB, WEEE, CE, EN
Power
Power consumption (typical)
30 W
Power consumption (standby)
3 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
486 mm
Height
42.5 mm
Depth
444 mm
Weight
14 kg
Packaging data
Package dimensions (WxDxH)
540 x 940 x 170 mm
Country Distributor
United Kingdom 1 distributor(s)