location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datamax O'Neil M-Class M-4206 label printer Direct thermal 203 152 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datamax O'Neil Check ‘Datamax O'Neil’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
M-Class
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M-4206
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD2-00-08000000
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Datamax O'Neil’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datamax O'Neil: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Datamax O'Neil M-Class M-4206 label printer Direct thermal 203 152 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 203
  • - Print speed: 152 mm/sec
  • - Built-in barcodes: 1D, 2D, CODABAR (NW-7), EAN128, EAN13, EAN8, Industrial 2/5, Interleaved 2/5, ITF-14, PDF417, POSTNET, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - USB port
  • - Display: LCD
  • - 12.2 kg
Long product name Datamax O'Neil M-Class M-4206 label printer Direct thermal 203 152 mm/sec Wired :
The long product name of Datamax O'Neil M-Class M-4206 label printer Direct thermal 203 152 mm/sec Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M4206 - 203dpi, USB, Serial, Parallel
More>>>
Short summary description Datamax O'Neil M-Class M-4206 label printer Direct thermal 203 152 mm/sec Wired:
This short summary of the Datamax O'Neil M-Class M-4206 label printer Direct thermal 203 152 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Datamax O'Neil M-Class M-4206, Direct thermal, 203, 152 mm/sec, Wired, Grey

Long summary description Datamax O'Neil M-Class M-4206 label printer Direct thermal 203 152 mm/sec Wired:
This is an auto-generated long summary of Datamax O'Neil M-Class M-4206 label printer Direct thermal 203 152 mm/sec Wired based on the first three specs of the first five spec groups.

Datamax O'Neil M-Class M-4206. Print technology: Direct thermal, Maximum resolution: 203, Print speed: 152 mm/sec. Connectivity technology: Wired. Product colour: Grey