location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Prelude G2 15.6 Backpack (Bulk Qty.15)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prelude G2 15.6 Backpack (Bulk Qty.15)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1E7D6A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122283667 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2024 00:00:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Prelude G2 15.6 Backpack (Bulk Qty.15)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Casual backpack Grey
  • - Handle(s)
  • - Zipper
Warranty: One-year limited warranty.
Long product name HP Prelude G2 15.6 Backpack (Bulk Qty.15) :
The long product name of HP Prelude G2 15.6 Backpack (Bulk Qty.15). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prelude G2 15.6 Backpack (Bulk Qty.15)
More>>>
HP Prelude G2 15.6 Backpack (Bulk Qty.15):
The official description of HP Prelude G2 15.6 Backpack (Bulk Qty.15) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP Prelude G2 15.6 Backpack (Bulk Qty.15):
This short summary of the HP Prelude G2 15.6 Backpack (Bulk Qty.15) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Prelude G2 15.6 Backpack (Bulk Qty.15)

Long summary description HP Prelude G2 15.6 Backpack (Bulk Qty.15):
This is an auto-generated long summary of HP Prelude G2 15.6 Backpack (Bulk Qty.15) based on the first three specs of the first five spec groups.

HP Prelude G2 15.6 Backpack (Bulk Qty.15). Backpack type: Casual backpack, Product main colour: Grey, Minimum screen size: 39.6 cm (15.6"). Width: 410 mm, Depth: 286 mm, Height: 90 mm. Package width: 310 mm, Package depth: 90 mm, Package height: 420 mm

Features
Backpack type *
Casual backpack
Product main colour *
Grey
Minimum screen size
39.6 cm (15.6")
Zipper pocket(s)
Yes
Handle(s)
Yes
Closure type
Zipper
Weight & dimensions
Width *
410 mm
Depth *
286 mm
Weight & dimensions
Height *
90 mm
Weight
490 g
Packaging data
Package width
310 mm
Package depth
90 mm
Package height
420 mm
Package weight
520 g
Logistics data
Harmonized System (HS) code
42029291
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)