location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak ESP 2170 Inkjet A4 4800 x 4800 DPI 6 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3954203
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:08:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak ESP 2170 Inkjet A4 4800 x 4800 DPI 6 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 4800 DPI
  • - A4 6 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi
  • - 6.9 kg
Warranty: 1 year
Long product name Kodak ESP 2170 Inkjet A4 4800 x 4800 DPI 6 ppm Wi-Fi :
The long product name of Kodak ESP 2170 Inkjet A4 4800 x 4800 DPI 6 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.5" LCD, 1x USB 2.0, 4800dpi, 802.11 b/g/n, Black
More>>>
Short summary description Kodak ESP 2170 Inkjet A4 4800 x 4800 DPI 6 ppm Wi-Fi:
This short summary of the Kodak ESP 2170 Inkjet A4 4800 x 4800 DPI 6 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak ESP 2170, Inkjet, Colour printing, 4800 x 4800 DPI, Colour copying, A4, Direct printing

Long summary description Kodak ESP 2170 Inkjet A4 4800 x 4800 DPI 6 ppm Wi-Fi:
This is an auto-generated long summary of Kodak ESP 2170 Inkjet A4 4800 x 4800 DPI 6 ppm Wi-Fi based on the first three specs of the first five spec groups.

Kodak ESP 2170. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 4800 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:47:06
Uk has collected 23 expert reviews for Kodak ESP 2170 Inkjet A4 4800 x 4800 DPI 6 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-14 15:46:13
While the C310 is aimed more at home users, the 2170 falls squarely into Kodak's Office range. But while there are visual similarities between this and the C310 – the 2170 retains the unpolished black plastic and the strip of orange – the device does d...
Good Easy to use; manual included; good range of range of connection options; reasonable printing costs...
Bad Slow printing times; overly dark blacks; old-fashioned two-cartridge system...
80%
pcadvisor.co.uk
Updated:
2011-08-14 15:46:17
The Kodak ESP Office 2170 has an unpolished black plastic finish with a strip of orange, but it differs from its sister product the Kodak ESP C310 in a number of ways. It's larger and bulkier, mainly due to the extra business-friendly features added -...
Bottom line The Kodak ESP Office 2170 isn't without its faults. We'd prefer a larger screen and, of course, the speed is disappointing. It's a real shame that you couldn't use this MFD for urgent text jobs, as otherwise it's got the strong scanner (with great soft...
80%
digitalartsonline.co.uk
Updated:
2011-08-14 15:46:20
Kodak's ESP Office 2170 falls squarely into Kodak's Office range. You wouldn't buy it to printer artwork or photos, but it provides a cheap way to knock out business documents. It can also do scanning and copying alongside general printing. Kodak's pan...
Good Easy to use;manual included;good range of range of connection options;reasonable printing costs...
Bad No good for artwork;slow printing times;overly dark blacks;oldfashioned twocartridge system...
70%
itreviews.com
Updated:
2011-08-14 15:46:30
The Kodak ESP Office 2170 is a compact multifunction printer aimed at small business and office users that manages to give you all the main functions you need - printing, scanning, copying and faxing - in a straightforward, no-nonsense manner.Styled a...
Good Low ink consumption and WPS WiFi...
Bad Slow print speeds; no auto duplex feature.
Bottom line The Kodak ESP Office 2170 multifunction printer has a solid set of features, good Wi-Fi connection, low ink consumption and above-average print quality, as well as a few fun and handy extras. However, slow print speeds and the lack of auto duplex might...
80%
expertreviews.co.uk
Updated:
2011-08-14 15:46:34
Kodak's ESP Office 2170 is a compact inkjet multifunction peripheral (MFP) aimed at home workers and micro businesses. It's not as smart looking as some of the competition, notably devices from Epson and Canon, but it's not bad either; its textured bla...
Bottom line This compact MFP isn't perfect, but it has everything a micro business needs – including very low running costs...
80%
trustedreviews.com
Updated:
2011-08-14 15:46:46
Kodak has a new, simpler print engine, which we first saw in the ESP C110 and which the company is beginning to build into equivalents for most of its range of all-in-ones. The ESP Office 2170 is designed as a SOHO device, for those who are as interested...
Good Easy WPS wireless setup, Easy maintenance, Builtin fax...
Bad Slow print, No duplex, No separate photo tray...
70%
macworld.co.uk
Updated:
2011-08-28 07:07:05
The name of the ESP Office 2170 makes it clear that this is very much designed as a workhorse office printer. It costs just £120, and is the only model in this group to provide a built-in fax machine along with its printing, scanning and copying featur...
Good Low purchase price and very low running costs; very good text and graphics output...
Bad Limited quality when printing photos on plain paper...
80%
macworld.co.uk
Updated:
2011-10-08 03:38:01
Kodak's ESP Office 2170 color inkjet multifunction printer (print, scan, copy, fax) aims at the home-office market, highlighting its affordable ink and its very economical purchase price. Unfortunately, no perfect multifunction exists at this price poi...
Good Easy-to-use control panel and software; Excellent photo output...
Bad Cannot print or scan in duplex; Plain-paper print quality is mediocre...
60%
computeractive.co.uk
Updated:
2011-10-08 03:38:09
Kodak's ESP Office 2170 is a compact 'multifunction device' that will print, scan and copy in black and white or colour.The inkjet printer section takes up the bulk of the device, with a flatbed scanner sitting on the top. The scanner's lid doubles as...
Good Prints can be quick; goodquality text and business graphics; good value ink...
Bad Photo quality wasn't great; took a long time to print in ‘best' mode...
Bottom line Quality wasn't always the greatest but this printer-scanner is fast and economical to run...
80%
digitalartsonline.co.uk
Updated:
2013-04-15 02:13:31
Kodak's ESP Office 2170 falls squarely into Kodak's Office range. You wouldn't buy it to printer artwork or photos, but it provides a cheap way to knock out business documents. It can also do scanning and copying alongside general printing. Kodak's panel...
Good Easy to use; manual included; good range of range of connection options; reasonable printing cost...
Bad No good for artwork; slow printing times; overly dark blacks; oldfashioned twocartridge system...
70%
pcmag.com
Updated:
2011-08-14 15:46:37
Although you might assume otherwise from the name, Kodak's self-proclaimed office multifunction printer (MFP)—the Kodak ESP Office 2170 All-In-One Printer ($149.99 direct)—is better appreciated as a good fit for a home office or the dual role of home a...
Good Prints 3D photos. Prints and scans over a network. Standalone copier and fax. Automatic document feeder. Wi-Fi.
Bad No Ethernet connector. Relatively low paper capacity. Relatively slow for business applications. Can't fax from a PC.
Bottom line Despite its name, the Kodak ESP Office 2170 All-In-One Printer is less suited for the office than for the home office or for the dual role of home and home office MFP. Buy it now...
80%
printercomparison.com
Updated:
2011-08-14 15:46:42
Kodak introduced the second addition to its office all-in-one lineup - the ESP Office 2170 - this spring, following up on the ESP C310 All-in-One announcement at CES 2011.The ESP Office 2170 is targeted at the SOHO market offering the lowest total ink...
Bottom line If the Kodak ESP Office 2170 All-in-One was being marketed at homes as a budget friendly photo all-in-one printer, I'd consider giving it an Editor's Choice Award. The photo and text quality was excellent, it offers creative features and easy to use so...
80%
computershopper.com
Updated:
2011-08-14 15:46:49
So, your small business or home-based office needs a new all-in-one (print, copy, scan, and fax) printer and, like so many people nowadays, you just don’t have a lot of money to spend. Nor can you afford to spend exorbitant sums on ink every...
Good Exceptional print, copy and scan quality; easy to install and use; low cost of consumables...
Bad No automatic duplexing; a little slow when printing documents; no Android or Windows Mobile print apps...
Bottom line This inexpensive, easy-to-use all-in-one offers exceptional print quality and low cost of consumables, making it a small-office winner...
90%
chipchick.com
Updated:
2011-08-14 15:46:57
When you buy a printer there are certain features consumers look for prior to their printer purchase. For starters – price? Does it print quality images? How fast does it print? And how much will the ink cost me? Well the latest All-in-one printer...
Good Easy setup. Good value for your money when it comes to ink cartridges. 3D printing feature. Wireless printing. iPhone and BlackBerry Apps available for printing directly from mobile devices...
Bad 3D software printing is disabled for Macs. Cheap paper 3D glasses.
Bottom line The Kodak ESP Office 2170 is a well rounded printer that can also scan, copy and send faxes. It may also just seem like another typical budget all-in-one printer but it truly is a budget printer for the long haul, and it prints some nifty 3D images to...
0%
about.com
Updated:
2011-08-14 15:47:01
Kid cousin to the Kodak ESP Office 6150 (and $100 less), they've got a lot in common--it's just as slow. Photos looked very good, even at letter size, with print speeds about or above average. The 2170 does offer some nice advantages, such as Kodak Per...
Good Lowcost ink refills, Wireless networking, Good photo results, 3D printing!...
Bad Slow printing at normal quality, Manual duplex...
Bottom line Kid cousin to the Kodak ESP Office 6150 (and $100 less), they've got a lot in common--it's just as slow. Photos looked very good, even at letter size, with print speeds about or above average. The 2170 does offer some nice advantages, such as Kodak Per...
60%
Digitaltrends.com
Updated:
2011-08-14 15:47:06
The Kodak 2170 is a home office dream that photo fanatics will love. Considering its features, it’s a compact machine that boasts productivity as well as a creative side. While it stops short of fulfilling your every corporate need and might seem a tad...
Good Pic Flick app makes iOS/BlackBerry printing extremely easy, Photo prints (even lower-quality smartphone images) offer natural, rich color tone, Very simple setup process, especially connecting to Wi-Fi, Software UI is extremely intuitive for every skill level, Long-lasting, affordable ink cartridges...
Bad No simple photo-editing options built into the printer, Should support Android devices, 3D glasses should be included...
Bottom line It seems like Kodak banks on the 2170’s worth because of its cost-saving ink, but it falls a little short on other important functionalities...
75%
macworld.com
Updated:
2011-10-08 03:38:03
Kodak's ESP Office 2170 color inkjet multifunction printer (print, scan, copy, fax) aims at the home-office market, highlighting its affordable ink and its very economical purchase price. Unfortunately, no perfect multifunction exists at this price poi...
Good Easy-to-use control panel and software, * Excellent photo output...
Bad Cannot print or scan in duplex, * Plain-paper print quality is mediocre, Price when rated: 150.00...
60%
pcworld.com_techhive.com
Updated:
2011-10-08 03:38:06
Kodak's ESP Office 2170 color inkjet multifunction printer (print, scan, copy, fax) aims at the home-office market, highlighting its affordable ink and its very economical purchase price ($150 as of 09/16/2011). Unfortunately no perfect multifunction e...
Good Easytouse control panel and software, Excellent photo output...
Bad Plainpaper print quality is mediocre, Cannot print or scan in duplex...
Bottom line This inexpensive model offers bare-bones capabilities and speed for home offices, and its low ink costs are offset by disappointing plain-paper print quality...
60%
Brand Image Product code Product Stock Price from
Kodak

Kodak ESP 5250 Inkjet A4 1200 x 1200 DPI 30 ppm Wi-Fi
(show image)
6595219 5250 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ESP 5250 Inkjet A4 9600 x 9600 DPI 30 ppm Wi-Fi
(show image)
3953783 5250 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ESP 3250 Inkjet A4 30 ppm
(show image)
3953767 3250 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ESP 3250 Inkjet A4 30 ppm
(show image)
3950557 3250 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ESP 7 Inkjet 32 ppm Wi-Fi
(show image)
1252972 ESP 7 0.00
(excl. VAT)
0 (incl. VAT)