location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Mini USB Cable - A to Right Angle Mini B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2HABM6RA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842884 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - USB A Straight Male
  • - Mini-USB B Angled Male
  • - USB 2.0 480 Mbit/s
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B :
The long product name of StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B
More>>>
StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B:
The official description of StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your Mini USB devices, with the cable out of the way

The USB2HABM6RA 6ft USB to Right Angle Mini USB Cable provides a high quality connection between your Mini USB 2.0 mobile devices (smartphones, GPS, digital cameras, portable hard drives, etc.) and your PC or Mac computer, for everyday tasks such as charging, data synchronization or file transfers.

The right-angled Mini USB connector allows you to access your Mini USB devices, while keeping the cable out of the way, and stress away from the port.

Designed and constructed for maximum durability, this high quality USB to Mini USB cable is backed by StarTech.com's Lifetime Warranty.

As an alternative, StarTech.com also offers a USB2HABM6LA" text="6ft USB A to Left Angle Mini B Cable (USB2HABM6LA), which provides the same convenience as this right-angled cable, but allows you to connect to your Mini USB device from the opposite direction.

The StarTech.com Advantage

- Unrestricted access to your Mini USB mobile device
- Reduce stress on your mobile device connector
- Guaranteed dependability

Short summary description StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B:
This short summary of the StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B, 1.8 m, USB A, Mini-USB B, USB 2.0, Male/Male, Black

Long summary description StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B:
This is an auto-generated long summary of StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B based on the first three specs of the first five spec groups.

StarTech.com 6 ft Mini USB Cable - A to Right Angle Mini B. Cable length: 1.8 m. Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Mini-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
AWG wire size
28
Connector contacts plating
Nickel
Reversible connectors
No
Cable shielding
Aluminum mylar foil
Features
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
1.8 m
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
8 mm
Package weight
49 g
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 3 ft Mini USB Cable - A to Left Angle Mini B StarTech.com 3 ft Mini USB Cable - A to Left Angle Mini B
(show image)
USB2HABM3LA 3 ft Mini USB Cable - A to Left Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 ft Mini USB Cable - A to Right Angle Mini B StarTech.com 3 ft Mini USB Cable - A to Right Angle Mini B
(show image)
USB2HABM3RA 3 ft Mini USB Cable - A to Right Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)