StarTech.com logo

StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78068
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime Warranty
Long product name StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M:

StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M

StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M:

Connect your VGA monitor with the highest quality connection available

This 60-foot High Resolution VGA Monitor Cable is designed to provide the highest video quality possible through VGA. Ideally suited for high resolution VGA applications, this high quality male-to-male coaxial VGA cable eliminates the picture "ghosting" and fuzzy images that are inherent to non-coaxial cables, while providing superior EMI interference protection by using ferrite cores near the connector ends.

The StarTech.com Advantage

- Delivers high resolution from your PC to your VGA display (1920x1200 or above)
- Extends your VGA signal to work with your monitor, splitters, and projects
- Backed by StarTech.com’s Lifetime warranty

Short summary description StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M:

StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M, 18.29 m, VGA (D-Sub), Black, Nickel, Male/Male, 0 - 60 °C

Long summary description StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M:

StarTech.com 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M. Cable length: 18.29 m, Connector 2: VGA (D-Sub), Product colour: Black. Weight: 1.76 kg, Package width: 350 mm, Package depth: 460 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.