StarTech.com logo

StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229577
Info modified on:
06 Sept 2024, 15:14:18
Warranty:
2 Years
Long product name StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter:

StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter

StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter:

Add 2 FireWire-800 and 1 FireWire-400 port through a Mini PCI Express slot

The MPEX1394B3 3-Port Mini PCI Express FireWire Card is a PCI Express to FireWire-800/FireWire-400 adapter that enables you to add external FireWire connectivity on very small form factor or embedded systems. The PCIe FireWire card provides two FireWire-800 ports and one FireWire-400 port, this adapter card supports the latest external FireWire storage devices at data transfer speeds of up to 800 Mbps. Using the Mini PCI Express (Mini Card) form factor, this adapter card is designed for use in the latest very small form factor computer systems, such as Mini-ITX or custom embedded solutions where a full-sized PCI Express card would not fit. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter:

StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter, PCIe, IEEE 1394/Firewire, Full-height / Low-profile, PCIe 1.1, Black, Stainless steel, Texas Instruments - XIO2213B

Long summary description StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter:

StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter. Host interface: PCIe, Output interface: IEEE 1394/Firewire, Expansion card form factor: Full-height / Low-profile. Product colour: Black, Stainless steel. Chipset: Texas Instruments - XIO2213B, Data transfer rate (max): 0.8 Gbit/s. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7..., Server operating systems supported: Windows Server 2008 R2, Windows Server 2012, Windows Server 2019. Width: 30 mm, Depth: 50 mm, Height: 4 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.