location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Webcam C270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000582 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053460921601 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:55:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 MP 1280 x 720 pixels
  • - Built-in microphone
  • - Face tracking
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black, Grey
Warranty: 2 year
Long product name Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey :
The long product name of Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 MP, 1280 x 720, built-in mic, USB 2.0
More>>>
Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey:
The official description of Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HD 720p video calling that’s simple.
Call in HD
Enjoy widescreen HD 720p video calls on most major IMs.
Smile
Your friends and family will see you in lifelike detail with 3-megapixel photos.*
Speak out
You can be heard loud and clear thanks to a built-in microphone that reduces background noise.
HD video calls
You’ll get HD 720p video calling on most major instant messaging applications.
Built-in mic with noise reduction
It gives you clear conversations without annoying background noise.
Automatic Light Correction
Even if you make a video call in dim or poorly backlit settings, the camera will intelligently adjust to produce the best possible image.
IM compatibility
Works with Skype™, Google Hangouts™, Yahoo!®Messenger, and other popular instant messaging applications.
Smoother. Sharper. Richer. Clearer.
Logitech Fluid Crystal™ Technology. It’s what makes a Logitech webcam better. It’s smoother video, sharper pictures, richer colors and clearer sound in real-world conditions.

Short summary description Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey:
This short summary of the Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech HD Webcam C270, 3 MP, 1280 x 720 pixels, 720p, 1280 x 720 pixels, 5 V, USB 2.0

Long summary description Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey:
This is an auto-generated long summary of Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey based on the first three specs of the first five spec groups.

Logitech HD Webcam C270. Megapixel (approx.): 3 MP, Maximum video resolution: 1280 x 720 pixels, Supported video modes: 720p. Interface: USB 2.0, Product colour: Black, Grey, Mounting type: Clip. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,.... Package width: 76.2 mm, Package depth: 209.6 mm, Package height: 152.4 mm. Minimum RAM: 512 MB

Performance
Megapixel (approx.) *
3 MP
Maximum video resolution *
1280 x 720 pixels
Supported video modes
720p
Photo feature
Yes
Maximum image resolution
1280 x 720 pixels
Zoom capability
Yes
Face tracking *
Yes
Motion sensor
Yes
Noise reduction
Yes
Operating voltage
5 V
Plug and Play
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black, Grey
Mounting type *
Clip
USB powered
Yes
Software
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Packaging data
Package width
76.2 mm
Package depth
209.6 mm
Package height
152.4 mm
Package weight
343 g
Packaging content
Laptop clamp
Yes
Manual
Yes
System requirements
Minimum RAM
512 MB
Internet connection required
Yes
Logistics data
Master (outer) case width
316 mm
Master (outer) case length
315 mm
Master (outer) case height
224 mm
Master (outer) case gross weight
3.32 kg
Other features
Minimum processor
1 GHz
Minimum storage drive space
200 MB
USB required
Yes
Additional accessories
No
Audio card required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-02-03 01:04:56
Uk has collected 12 expert reviews for Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pocket-lint.com
Updated:
2014-02-03 01:04:42
Those of us that are in our thirties, and older, will remember how much it used to cost to buy something that could make video. And of course, those same people remember how hard it was to handle, edit and share that video. Now, for less than £20 you...
Good Cheap as chips, great microphone, decent detail in good light, a doddle to configure...
Bad Fixed focus, poor exposure control, slightly distracting noise in low light...
Bottom line Cheap with solid performance. It might not produce stunning HD images, but the video quality is more than enough for Skype calls, and far better than any laptop's built-in camera...
60%
expertreviews.co.uk
Updated:
2014-02-03 01:04:49
Logitech's C270 webcam has a weighted base that makes it easy to sit it on your desk or perch it on a laptop or monitor. When you plug it in, it opens an update wizard automatically, which prompts you to install its software from the internet or the CD...
Bottom line Logitech comes up trumps with an inexpensive webcam that has outstanding picture quality...
100%
techadvisor.co.uk
Updated:
2014-02-03 01:04:53
Product Code: 960-000582 The Logitech C270 HD Webcam is a compact webcam that comes in a variety of funky coloured designs – the black and grey model we tested is the most sober-looking of the range. It measures 70x18x30mm and will easily fit in the...
Bottom line Those seeking a value-for-money webcam that offers HD video capture will love the Logitech C270 HD Webcam. This model is solidly built, offers 720p video capture and proved capable of taking sharp still 3Mp photos. Carrie-Ann Skinner...
90%
Brand Image Product code Product Stock Price from
Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000767 HD Pro Webcam C920 0.00
(excl. VAT)
0 (incl. VAT)
Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver
(show image)
960-000759 Webcam C170 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black Logitech HD C615 webcam 8 MP 1920 x 1080 pixels USB 2.0 Black
(show image)
960-000735 HD Webcam C615 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-C525 Logitech LGT-C525
(show image)
960-000721 LGT-C525 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black
(show image)
960-000586 HD Webcam C310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Disclaimer Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey:
Disclaimer

_x000D_
© 2018 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered. _x000D_

_x000D_
Microsoft, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac is a trademark of Apple Inc. FaceTime is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Chrome OS are trademarks of Google Inc._x000D_
_x000D_
_x000D_
Software features and offerings subject to change._x000D_
_x000D_
Additional services require Internet access and registration._x000D_
_x000D_
Some photographs are simulated.
_x000D_
All other trademarks are the property of their respective owners._x000D_