location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation Duo Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation Duo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-WX4.0TL/R1-EU
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo TeraStation Duo Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA
  • - Number of storage drives supported: 2
  • - Hot-swap
  • - 3 Gbit/s
  • - Black
Long product name Buffalo TeraStation Duo Black :
The long product name of Buffalo TeraStation Duo Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TeraStation Duo - TS-WXL/R1 & TS-WXL/1D
More>>>
Buffalo TeraStation Duo Black:
The official description of Buffalo TeraStation Duo Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TeraStation Duo is Buffalo's dual drive, business-class network storage solution, designed with reliability and performance in mind. It is nearly feature identical to successful TeraStation III, but houses only two hard drives instead of four. The unit's heavy-duty power supply and over-sized cooling system, as well as vastly improved CPU speed guarantee consistent and reliable performance. Incorporating all firmware features presently found in the Buffalo lineup of professional NAS products, the TeraStation Duo highlights Active Directory support, disk quota support, a share level Replication feature and supports port trunking, making it a fitting solution for small to medium sized businesses. Additionally, hardware improvements such as hot swap and dual Ethernet ports add to the list of new features. It is a clear choice for those desiring maximum reliability and robust features.

TS-WXL/1D houses a single hard drive in its dual bay and gives users the option to upgrade the unit by adding a hard drive at any time. This flexibility provides a scalable storage solution that allows users to enable data mirroring or increase the overall capacity as needed

Short summary description Buffalo TeraStation Duo Black:
This short summary of the Buffalo TeraStation Duo Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation Duo, Serial ATA, 3 Gbit/s, Hot-swap, Black

Long summary description Buffalo TeraStation Duo Black:
This is an auto-generated long summary of Buffalo TeraStation Duo Black based on the first three specs of the first five spec groups.

Buffalo TeraStation Duo. Number of storage drives supported: 2, Supported storage drive interfaces: Serial ATA. Data transfer rate: 3 Gbit/s. RAID levels: 0, 1, 1E, Hot-swap. Product colour: Black

Storage
Number of storage drives supported *
2
Supported storage drive interfaces *
Serial ATA
RAID levels
0, 1, 1E
Hot-swap
Yes
Card reader integrated
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
USB 2.0 ports quantity
2
Design
Product colour *
Black
LED indicators
HDD, LAN, Power, Status
Fan diameter
12 cm
Certification
DLNA
Compliance industry standards
IEEE802.3ab/IEEE802.3u/IEEE802.3
Performance
Data transfer rate
3 Gbit/s
Data link protocols
TCP/IP
Performance
Plug and Play
No
Power
External power adapter
No
Weight & dimensions
Width
170 mm
Depth
170 mm
Height
230 mm
Weight
4.5 kg
Packaging content
Bundled software
NovaBACKUP Business Essentials
Other features
Compatible operating systems
Windows 2000/XP/Vista, Windows Server 2008/2003, Windows MCE 2004/5, Mac OS 10.3.9
I/O ports
D-Sub RS-232, USB-A, RJ45
Technical features
NAS
Power requirements
AC 100-240 V - 47 W
Native capacity
4.1 TB
Technical details
USB powered
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:34:03
Uk has collected 6 expert reviews for Buffalo TeraStation Duo Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-01 23:33:59
With its two removable disk trays, the Buffalo TeraStation Duo 1TB looks like a shrunken, smaller version of its larger, more expensive, four-disk counterparts. A small front-mounted LCD display shows status information, such as the current IP address...
Bottom line A good NAS, but it's shockingly expensive for a 1TB model...
60%
kitguru.net
Updated:
2013-11-01 23:34:02
Kitguru reviewed the LinkStation Duo last month and it left our offices with a positive review, especially as the pricing was so competitive. Today we look at a more expensive model in their range – the Terastation Duo WXL.The Terastation Duo is apt...
Bottom line If you need a NAS system and have £300 in your pocket then this should be on your shortlist...
80%
Country Distributor
United Kingdom 1 distributor(s)