location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 9025e All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 9025e All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
226Y1B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161213571 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2024 00:04:34
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet Pro 9025e All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP+; HP Instant Ink eligible; Automatic document feeder; Two-sided printing
  • - Print, copy, scan, fax
  • - Print speed up to 24 ppm (black) and 20 ppm (color)
  • - 1200 x 1200 rendered dpi
Warranty: Up to 3 years HP Warranty. 24-hour, 7 days a week Web support; Business hour phone support within warranty period.[12]
Long product name HP OfficeJet Pro 9025e All-in-One Printer :
The long product name of HP OfficeJet Pro 9025e All-in-One Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet Pro 9025e All-in-One Printer
More>>>
HP OfficeJet Pro 9025e All-in-One Printer:
The official description of HP OfficeJet Pro 9025e All-in-One Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate, all-around productivity Count on fast print speeds up to to 24 ppm[1], single-pass two-sided copy/scan, automatic two-sided printing, and a 500 sheet paper tray. Choose HP+, the smart printing system that keeps you connected and ready to print from virtually anywhere.[2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

This is an HP+ enabled printer. Choose HP+ at product setup to activate benefits. HP+ requires an HP account, ongoing connection to the internet, and exclusive use of Original HP Ink cartridges for the life of the printer. More at: http://www.hp.com/plus-faq

Short summary description HP OfficeJet Pro 9025e All-in-One Printer:
This short summary of the HP OfficeJet Pro 9025e All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 9025e All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description HP OfficeJet Pro 9025e All-in-One Printer:
This is an auto-generated long summary of HP OfficeJet Pro 9025e All-in-One Printer based on the first three specs of the first five spec groups.

HP OfficeJet Pro 9025e All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Designed to save you time

Eliminate steps in repetitive tasks, using Shortcuts.[2] Scan to the cloud, email, and more – in a tap.[2]
Work fast and hands-free with the 35 page auto-feeder. Get automatic two-sided printing.
Take control of print, scan, copy, and fax jobs with tap-and-swipe ease, using the colour touchscreen.
Easily print, scan, and copy from your phone, using HP Smart – best-in-class print app.[2,3]

Never run out of ink with Instant Ink[4]

Never run out of ink.[4] Convenient ink cartridge replacements and smart delivery included.
Save up to 70% with Instant Ink.[5] Enroll to get ink, delivery and recycling starting at £1.49 a month.
Peace of mind with plan flexibility to change or cancel anytime at no cost.[6]
Help us put plastic back into printers with prepaid recycling service included.[7]

HP+. HP's smart printing system.

A cloud-connected HP+ printer is smarter - it keeps itself up to date and ready to print.[8]
First 3 months of Instant Ink included[9]; after 3 months, monthly fee charged automatically unless cancelled.
Print and scan from the palm of your hand. Enjoy advanced productivity features for 2 years with HP+.[2]
For every page you print with HP+, HP protects or restores forests in equal measure[10]

Enhanced security, reliable connections

Reduce interruptions with self-healing Wi-Fi® that keeps you connected.[11]
Get security essentials to help maintain privacy and control.
Count on chatbot support and helpful notifications with the HP Smart app.[2]
Easily share resources – access and print with wireless and Ethernet networking.[11]

Print at high volumes with dual-tray capacity
Print at high volumes with dual-tray capacity

Take on high-volume jobs with confidence, using two 250 sheet paper trays that fit a full ream of paper.

Two-sided. Hands-free. Auto-fed
Two-sided. Hands-free. Auto-fed

Work fast and hands-free with the 35 page auto-feeder. Quickly scan both sides of a page at once.

Printing that gives you more.

Introducing HP+​. Get more value and HP’s most effortless printing experience all for using Original HP ink.

Create editable, searchable documents

With Shortcuts in HP Smart app, you can create editable, searchable documents by scanning from your phone or printer. [2]

Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive. [2]

Your reliable connection

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected. [11]

Enhanced security

Get security essentials to help maintain privacy and control. [12]

Worry-free printer support

Get chatbot support and helpful notifications with the HP Smart app. [2]

Printing that gives you more

An HP+ printer is ready when you are, more secure and productive than ever.[8] [8]

Customisable shortcuts on your phone or printer
Customisable shortcuts on your phone or printer

Eliminate steps in repetitive tasks with Shortcuts in HP Smart app. [2]

Amazing scanning, now on your smartphone
Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere. [2]

The story is currently unavailable. Please, contact us.
Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
39 ppm
Print speed (colour, draft quality, A4/US Letter)
39 ppm
Print speed (ISO/IEC 24734) black
24 ppm
Print speed (ISO/IEC 24734) colour
20 ppm
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
39 cpm
Copy speed (colour, normal quality, A4)
39 cpm
Copy speed (black, draft, A4)
39 cpm
Copy speed (colour, draft, A4)
39 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
0 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
Replacement cartridges
HP 963 Black Original Ink Cartridge (~1,000 pages) 3JA26AE; HP 963 Cyan Original Ink Cartridge (~700 pages) 3JA23AE; HP 963 Magenta Original Ink Cartridge (~700 pages) 3JA24AE; HP 963 Yellow Original Ink Cartridge (~700 pages) 3JA25AE; HP 963XL Black Original Ink Cartridge (2,000 pages) 3JA30AE; HP 963XL Cyan Original Ink Cartridge (1,600 pages) 3JA27AE; HP 963XL Magenta Original Ink Cartridge (1,600 pages) 3JA28AE; HP 963XL Yellow Original Ink Cartridge (1,600 pages) 3JA29AE; HP 967XL Black Original Ink Cartridge (3,000 pages) 3JA31AE. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
C5, C6, DL
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
8.5x13"
Borderless printing media sizes
A4, Letter
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
6.86 cm (2.7")
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
30 W
Power consumption (ready)
5.8 W
Power consumption (sleep)
1.22 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.258 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Instant Ink
Yes
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10, Windows 11
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 4500 m
Certificates
Certification
CISPR 32:2012/EN 55032:2012 Class B; CISPR 24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; FCC CFR 47 Part 15 Class B (USA); ICES - 003, Issue 6 Class B (Canada); EN 301 489-1 (V2.1.1:2017), EN 301 489-17 (V3.1.1 2017)
Sustainability
Sustainability certificates
ENERGY STAR
Carbon footprint
Total carbon footprint (kg of CO2e)
130
Carbon emissions, manufacturing (kg of CO2e)
109
Carbon emissions, logistics (kg of CO2e)
5
Total carbon emissions, w/o use phase (kg of CO2e)
20
Weight & dimensions
Width
437 mm
Depth
396.3 mm
Height
318.3 mm
Weight
11.7 kg
Packaging data
Package width
496 mm
Package depth
377 mm
Package height
489 mm
Package weight
14.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
850 pages
Included cartridge capacity (CMY)
420 pages
Cables included
AC
Bundled software
HP Printer Software, Shop for Supplies Online
Logistics data
Harmonized System (HS) code
84433100
Pallet gross weight
363 g
Layers per pallet
4 pc(s)
Products per pallet
24 pc(s)
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2200 mm
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
Acoustic power emissions (ready)
26 dB
Number of print heads
4
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP OfficeJet Pro 9025e All-in-One Printer:
Disclaimer

[1] Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, host OS, port-monitor, software application, driver, and document complexity. 
[2] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at www.hpsmart.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only. After 2 years, monthly fee applies to continue advanced features with HP Smart Advance. HP Smart Advance is not available in all countries. For more information, see http://www.hpsmart.com.
[3] Up to 3 years HP Warranty in total, subject to activation of HP+ at set up and online registration. Three years consist of: (1) one year standard HP warranty; (2) one year extra HP warranty through HP+ activation at setup; and (3) one year bonus HP warranty through separate online registration, which must be completed at www.hp.com/eu/bonuswarranty/ within 60 days of printer purchase. Refer to the documentation in the printer box for further information on HP warranty. HP Warranty benefits apply without prejudice to any statutory rights provided under applicable consumer protection laws related to non-conformity of goods with the contract of sale. Such consumer statutory rights are not limited or affected in any manner by the HP Warranty. See: www.hp.com/limitedwarranty.
[4] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[5] Based on monthly subscription cost of HP Instant Ink 700 page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 colour inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: majority of EMEA countries <200 Euro; UK <200 GBP. Sale prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Buyers Lab July 2020 study commissioned by HP, based on publicly available information as of June 1, 2020. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: http://www.keypointintelligence.com/HPInstantInkROW.
[6] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/terms.
[7] Based on Buyers Lab July 2020 study commissioned by HP, which compared monthly subscription cost of HP Instant Ink 700-page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 colour inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: majority of EMEA countries <200 Euro; UK <200 GBP. Based on publicly available information as of June 1, 2020. Sale/offer prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: www.keypointintelligence.com/HPInstantInkROW.
[8] Utilising technology in the HP+ system and compared to HP standard consumer printers without HP+. HP+ printers are ready when you are with improved connectivity utilising Smart Driver and Print/Scan Doctor technology, more secure with Smart Security technology, more productive through HP Smart Advance features included for 2 years, and more sustainable by enabling Forest First printing and net-zero deforestation prints.
[9] Instant Ink sign up required. Instant Ink not available in all countries. Subject to monthly page limit of plan selected. Must complete Instant Ink signup within 7 days of setting up the printer with the HP-recommended setup process as indicated in the instructions that came with your printer. Unless service is cancelled within the promotional period online at www.hpinstantink.com, a monthly service fee, based on the plan chosen, plus tax and overage fees will be charged to your credit/debit card. Customer will be charged for any overage fees and applicable taxes at the end of each month in the promotional period. Use of in-box ink or toner cartridge is included in period of offer. One offer redeemable per printer. Included months offer with Instant Ink subject to change after 4.30.2022. Offer cannot be redeemed for cash. Setup Offer may be combined with other offers; see terms and conditions of the other offer for more details. Requires a valid credit/debit card, an email address, and Internet connection to printer. See additional offer information available during online signup process. For service details, see http://www.hpinstantink.com.​
[10] HP works collaboratively with our partners including WWF and Arbor Day Foundation to manage, restore, and protect forests in many countries around the world. With HP+, every print – regardless of paper brand – is addressed through HP’s Forest Positive Framework to counteract risks of deforestation. HP brand paper is sourced only from certified responsibly managed forests or from recycled content. For other brands of paper, HP invests in forest restoration, protection or management projects in key regions sufficient to balance any paper used by HP+ customers that may not have been responsibly sourced. To learn more visit http://www.hp.com/forestfirst.
[11] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[12] Up to 3 years HP Warranty in total, subject to activation of HP+ at set up and online registration. Three years consist of: (1) one year standard HP warranty; (2) one year extra HP warranty through HP+ activation at setup; and (3) one year bonus HP warranty through separate online registration, which must be completed at www.hp.com/eu/bonuswarranty/ within 60 days of printer purchase. Refer to the documentation in the printer box for further information on HP warranty. HP Warranty benefits apply without prejudice to any statutory rights provided under applicable consumer protection laws related to non-conformity of goods with the contract of sale. Such consumer statutory rights are not limited or affected in any manner by the HP Warranty. See: http://www.hp.com/limitedwarranty.
[13] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see http://www.hp.com/go/mobileprinting.
[14] Based on monthly subscription cost of Instant Ink 700 page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 color inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: Australia <299 AUD; New Zealand <349 NZD; Canada <=399 CAD & United States <399 USD. Sale prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Buyers Lab July 2020 study commissioned by HP, based on publicly available information as of June 1, 2020. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: www.keypointintelligence.com/HPInstantInk.
Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; Excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://www.hpconnected.com. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X v10.11 El Capitan and devices running iOS 4.2 or later and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement
For more information about page yields for replacement cartridges see http://www.hp.com/go/learnaboutsupplies for setup cartridges click on Setup supplies link on the same page.
Program availability varies. For more information, visit http://www.hp.com/recycle.