HPE logo

HPE ProLiant BL680c G7 server Blade Intel® Xeon® E7 Family E7-4830 2.13 GHz 64 GB DDR3-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58559
Info modified on:
19 Jul 2024, 20:07:26
Warranty:
Server includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited and technical support is available at:
http://h18004.www1/products/servers/platforms/index.html
Additional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant BL680c G7 server Blade Intel® Xeon® E7 Family E7-4830 2.13 GHz 64 GB DDR3-SDRAM:

2x Intel Xeon E7-4830 (8 core, 2.13 GHz, 24MB, 105W), 64GB (8 x 8GB) PC3-10600 Registered DDR3-1333, Smart Array P410i

Short summary description HPE ProLiant BL680c G7 server Blade Intel® Xeon® E7 Family E7-4830 2.13 GHz 64 GB DDR3-SDRAM:

HPE ProLiant BL680c G7, 2.13 GHz, E7-4830, 64 GB, DDR3-SDRAM, Serial ATA, Serial Attached SCSI (SAS), Blade

Long summary description HPE ProLiant BL680c G7 server Blade Intel® Xeon® E7 Family E7-4830 2.13 GHz 64 GB DDR3-SDRAM:

HPE ProLiant BL680c G7. Processor family: Intel® Xeon® E7 Family, Processor frequency: 2.13 GHz, Processor model: E7-4830. Internal memory: 64 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 8 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Chassis type: Blade

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.