location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 14N1339 print head Thermal inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14N1339
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14N1339
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 09:20:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 14N1339 print head Thermal inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Thermal inkjet
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Country of origin: Mexico
Long product name Lexmark 14N1339 print head Thermal inkjet :
The long product name of Lexmark 14N1339 print head Thermal inkjet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 Series Printhead
More>>>
Lexmark 14N1339 print head Thermal inkjet:
The official description of Lexmark 14N1339 print head Thermal inkjet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark Printhead
Capture precise detail and colour in quality prints.

Lexmark Printhead
Get outstanding, reliable results every time you print with Lexmark's Vizix print technology.

Short summary description Lexmark 14N1339 print head Thermal inkjet:
This short summary of the Lexmark 14N1339 print head Thermal inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 14N1339, Lexmark 100 Series, Thermal inkjet, Black, Cyan, Magenta, Yellow, Mexico, 150 x 248 x 97 mm, 395 g

Long summary description Lexmark 14N1339 print head Thermal inkjet:
This is an auto-generated long summary of Lexmark 14N1339 print head Thermal inkjet based on the first three specs of the first five spec groups.

Lexmark 14N1339. Compatibility: Lexmark 100 Series, Print technology: Thermal inkjet, Printing colours: Black, Cyan, Magenta, Yellow. Package dimensions (WxDxH): 150 x 248 x 97 mm, Package weight: 395 g

Performance
Compatibility *
Lexmark 100 Series
Print technology
Thermal inkjet
Printing colours
Black, Cyan, Magenta, Yellow
Performance
Country of origin
Mexico
Packaging data
Package dimensions (WxDxH)
150 x 248 x 97 mm
Package weight
395 g