location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL120 G7 server 250 GB Rack (1U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL120 G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
628690-421 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:11:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL120 G7 server 250 GB Rack (1U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-2100 3.1 GHz
  • - 2 GB 1333 MHz DDR3-SDRAM 1 x 2
  • - 250 GB
  • - Rack (1U) 400 W
Warranty: 1/1/1 - Server includes one year of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limited and technical support is available at: http://h18004.www1/products/servers/platforms/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL120 G7 server 250 GB Rack (1U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W :
The long product name of HPE ProLiant DL120 G7 server 250 GB Rack (1U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2100 (2 core, 3.1 GHz, 3MB L3), 2GB (1 x 2GB) PC3-10600E UDIMMs DDR3, 250GB LFF Cold Plug SATA, Smart Array B110i, 400W
More>>>
Short summary description HPE ProLiant DL120 G7 server 250 GB Rack (1U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W:
This short summary of the HPE ProLiant DL120 G7 server 250 GB Rack (1U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL120 G7, 3.1 GHz, i3-2100, 2 GB, DDR3-SDRAM, 250 GB, Rack (1U)

Long summary description HPE ProLiant DL120 G7 server 250 GB Rack (1U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W:
This is an auto-generated long summary of HPE ProLiant DL120 G7 server 250 GB Rack (1U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W based on the first three specs of the first five spec groups.

HPE ProLiant DL120 G7. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 250 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 400 W. Chassis type: Rack (1U)

Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 15:13:41
Uk has collected 2 expert reviews for HPE ProLiant DL120 G7 server 250 GB Rack (1U) Intel® Core™ i3 i3-2100 3.1 GHz 2 GB DDR3-SDRAM 400 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-06-12 15:13:32
HP's ProLiant DL120 G7 is its first Xeon E3 rack server, meant for SMBs swapping out their ageing tower servers for rack models. But it also has enterprises in its sights, since it can be used as a low-cost system dedicated to single applications such as...
Bottom line A capable dual-purpose Xeon E3 rack server with good storage and remote management, but noisy fans...
83%