location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Cable USB 1.5m IFC-400PCU White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable USB 1.5m IFC-400PCU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9370A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803038361 show
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 20:10:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Cable USB 1.5m IFC-400PCU White :
The long product name of Canon Cable USB 1.5m IFC-400PCU White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IFC 400PCU
More>>>
Canon Cable USB 1.5m IFC-400PCU White:
The official description of Canon Cable USB 1.5m IFC-400PCU White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon is a leader in professional business and consumer imaging equipment and information systems. By developing innovative, high-quality business solutions Canon makes it easy to create, manage, and share images and information better, faster, and more efficiently.

Short summary description Canon Cable USB 1.5m IFC-400PCU White:
This short summary of the Canon Cable USB 1.5m IFC-400PCU White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Cable USB 1.5m IFC-400PCU, White, 1.5 m

Long summary description Canon Cable USB 1.5m IFC-400PCU White:
This is an auto-generated long summary of Canon Cable USB 1.5m IFC-400PCU White based on the first three specs of the first five spec groups.

Canon Cable USB 1.5m IFC-400PCU. Product colour: White. Cable length: 1.5 m

Features
Product colour *
White
Weight & dimensions
Cable length *
1.5 m
Technical details
Connector(s)
4 PIN USB Type A - male, 4 PIN USB Type B - male
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)