location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SBD8000 Speaker Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBD8000 Speaker Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBD8000/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581333584
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:15:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SBD8000 Speaker Dock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 Ω
  • - 100 - 20000 Hz
  • - Black
Long product name Philips SBD8000 Speaker Dock :
The long product name of Philips SBD8000 Speaker Dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerful stereo sound stage
More>>>
Philips SBD8000 Speaker Dock:
The official description of Philips SBD8000 Speaker Dock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy all your iPod stored music with the SBD8000 speaker dock. Powerful stereo sound performance at your fingertips. Bass ventilation pipe delivers rich deep bass sound. Dome tweeters for crisp clear high tones. Remote control included.

Built-in amplifier increases power for impressive audio
With a built-in amplifier, even weak signals sound impressive on this powerful speaker system.

Bass pipe emphasizes low tones for a clear, realistic sound
Thanks to an acoustically-tuned air channel that turbo-charges the bass notes, you enjoy fantastic realism and a truly involved listening experience.

Short summary description Philips SBD8000 Speaker Dock:
This short summary of the Philips SBD8000 Speaker Dock data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SBD8000 Speaker Dock, 4 Ω, 100 - 20000 Hz, Black, 192 mm, 153 mm, 413 mm

Long summary description Philips SBD8000 Speaker Dock:
This is an auto-generated long summary of Philips SBD8000 Speaker Dock based on the first three specs of the first five spec groups.

Philips SBD8000 Speaker Dock. Impedance: 4 Ω, Frequency range: 100 - 20000 Hz. Product colour: Black. Package width: 192 mm, Package height: 153 mm. Master (outer) case width: 413 mm, Master (outer) case length: 596 mm, Master (outer) case height: 178 mm. Package length: 39.9 cm, Package weight: 2.000 kg, Gross weight of outer carton: 6.800 kg

Audio
Impedance
4 Ω
Frequency range
100 - 20000 Hz
Design
Product colour *
Black
Packaging content
AC adapter included
Yes
Weight & dimensions
Package width
192 mm
Package height
153 mm
Logistics data
Master (outer) case width
413 mm
Master (outer) case length
596 mm
Master (outer) case height
178 mm
Other features
Gross weight of outer carton
6.800 kg
Package length
39.9 cm
Packaging tare weight
0.800 kg
Quantity outer carton
3 pc(s)
Tare weight outer carton
3.200 kg
Package weight
2.000 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:53:48
Uk has collected 2 expert reviews for Philips SBD8000 Speaker Dock and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)