location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Docking Entertainment System DCP750/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Docking Entertainment System DCP750/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP750/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581357115
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:46:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Docking Entertainment System DCP750/05 :
The long product name of Philips Docking Entertainment System DCP750/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enjoy your videos from iPod, DVD and SD card
More>>>
Philips Docking Entertainment System DCP750/05:
The official description of Philips Docking Entertainment System DCP750/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy your DVDs and iPod videos on a 7" wide swivel screen. The sleek and compact Philips DCP750 also features a SD/MMC memory card reader, which allows you to view digital photos or DivX movies stored on your memory card.

Short summary description Philips Docking Entertainment System DCP750/05:
This short summary of the Philips Docking Entertainment System DCP750/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Docking Entertainment System DCP750/05, 32 - 320 Kbit/s, 17.8 cm (7"), 480 x 234 pixels, 274 x 84 x 254 mm, 1.1 kg, 200 cd/m²

Long summary description Philips Docking Entertainment System DCP750/05:
This is an auto-generated long summary of Philips Docking Entertainment System DCP750/05 based on the first three specs of the first five spec groups.

Philips Docking Entertainment System DCP750/05. MP3 bit rates: 32 - 320 Kbit/s. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels. Package dimensions (WxDxH): 274 x 84 x 254 mm. Weight: 1.1 kg, Display brightness: 200 cd/m², Pixel pitch: 0.107 x 0.370 mm. Master (outer) case gross weight: 4.6 kg

Audio
MP3 bit rates
32 - 320 Kbit/s
Display
Display diagonal
17.8 cm (7")
Display resolution
480 x 234 pixels
Packaging data
Package dimensions (WxDxH)
274 x 84 x 254 mm
Other features
Weight
1.1 kg
LED indicators
Yes
Battery charge indicator
Yes
Display brightness
200 cd/m²
Other features
Pixel pitch
0.107 x 0.370 mm
Effective viewing area
154.1 x 86.6 mm
Technical details
Case or master carton dimensions (W x D x H)
262 x 284 x 272 mm
Case or master carton weight
4.6 kg
Case or master carton quantity
3 pc(s)
Response time
30 ms
Logistics data
Master (outer) case gross weight
4.6 kg