location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 25PT4458 25" stereo TV

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25PT4458 25" stereo TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25PT4458/05
Category:
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 25PT4458 25" stereo TV :
The long product name of Philips 25PT4458 25" stereo TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Turn up your viewing experience with Crystal Clear
More>>>
Philips 25PT4458 25" stereo TV:
The official description of Philips 25PT4458 25" stereo TV as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 25" TV delivers good picture quality with Incredible Surround sound through two built-in speakers. It features Contrast Plus to enhance picture depth, and has easy-access side connections and a 10-Page Teletext.

Short summary description Philips 25PT4458 25" stereo TV:
This short summary of the Philips 25PT4458 25" stereo TV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 25PT4458 25" stereo TV, 63.5 cm (25"), 4:3, 63 cm, 59 cm, 100 channels, 2 W

Long summary description Philips 25PT4458 25" stereo TV:
This is an auto-generated long summary of Philips 25PT4458 25" stereo TV based on the first three specs of the first five spec groups.

Philips 25PT4458 25" stereo TV. Display diagonal: 63.5 cm (25"), Aspect ratio: 4:3, Display diagonal (metric): 63 cm. Channels quantity: 100 channels. RMS rated power: 2 W, Music power: 10 W. Power consumption (typical): 61 W. Teletext: 10 pages

Display
Display diagonal *
63.5 cm (25")
Aspect ratio *
4:3
Display diagonal (metric)
63 cm
Visible diagonal screen size
59 cm
TV tuner
Channels quantity
100 channels
Audio
RMS rated power
2 W
Music power
10 W
Ports & interfaces
SCART ports quantity
2
Power
Power consumption (typical)
61 W
Teletext
Teletext
10 pages
Weight & dimensions
Weight
27 kg
Depth
468 mm
Height
518 mm
Set width
67.1 cm
Packaging data
Package weight
31 kg
Package depth
550 mm
Package height
645 mm
Package width
775 mm