location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KL1516AN KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL1516AN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1516AN show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KL1516AN KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 16
  • - Keyboard port type: PS/2 Mouse port type: USB
  • - 1280 x 1024 pixels
  • - Housing material: Metal
  • - LED Built-in display
  • - 28 W
Long product name ATEN KL1516AN KVM switch Rack mounting Black :
The long product name of ATEN KL1516AN KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port 19" LCD CAT5e/6 KVM Switch (Dual Rail)
More>>>
ATEN KL1516AN KVM switch Rack mounting Black:
The official description of ATEN KL1516AN KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- Integrated KVM console with 17" or 19" LCD monitor in a Dual Rail housing
- A single console controls up to 16 computers
- Space-Saving RJ-45 connectors and Cat 5e/6 cabling
- KVM adapter cables designed with automatic conversion to allow flexible interface combinations (PS/2, USB, Sun and serial) to control all computer types
- OSD tree structure makes finding and managing computers easy
- Conveniently located station and port selectors with LED displays to quickly switch to target computers
- Dual Rail housing is slightly less than 1U with top and bottom clearance for smooth operationmm in U of rack space
- Extra console port - manage computers in the LCD KVM switch from an external console (monitor, USB or PS/2 keyboard, and USB or PS/2 mouse)
- Supports external USB mouse
- Dual Rail - LCD monitor slides independently of the keyboard/touchpad
- LCD module rotates up to 120 degrees for a more comfortable viewing angle
- Console lock - enables the console drawer to remain securely locked away in position when not in use
- Dedicated Hotkey Mode and OSD Invocation Keys reduce the number of keystrokes and provide quick access to these functions
- Daisy chain up to 31 additional KVM switches to control up to 512 computers
- Auto Scan mode enables continuous monitoring of user-selected computers
- Multiplatform support: PC, Mac, Sun and Serial
- Superior Video Quality- Supports the video resolutions up to 1600x1200@60Hz for up to 40 meters, and 1280x1024@75 Hz for up to 50 meters
- Configure port access rights for users on a port - by - port basis
- Three port selection methods: Manual (via front panel pushbuttons), Hotkey, and multi-language OSD (On Screen Display)
- Multiple User Accounts -Supports up to 10 user and 1 administrator accounts
- Two-Level Password Security- Supports one administrator and ten user profiles. Strong password protection prevents unauthorized accessing to the installation
- LCD power button helps save energy and prolong displays’ life
- Broadcast Mode sends commands from the console to all computers – allowing you to perform operations (such as software installation, upgrades, shutdowns, etc.), on them simultaneously
- Adapter ID
- Firmware Upgradeable

Package Contents

- 1x KL1516A 16-Port Cat 5 High-Density Dual Rail LCD KVM Switch with Standard Rack Mount Kit
- 1x Firmware Upgrade Cable
- 1x 1ADP-0005-005G Power Cord
- 1x User Instructions

Short summary description ATEN KL1516AN KVM switch Rack mounting Black:
This short summary of the ATEN KL1516AN KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KL1516AN, 1280 x 1024 pixels, Rack mounting, 28 W, 1U, Black

Long summary description ATEN KL1516AN KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN KL1516AN KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN KL1516AN. Keyboard port type: PS/2, Mouse port type: USB. Maximum resolution: 1280 x 1024 pixels, Scan interval: 255 s. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Display: LED, Display diagonal: 48.3 cm (19"). Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 28 W

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
PS/2
Mouse port type *
USB
USB 2.0 ports quantity
2
PS/2 ports quantity
2
Performance
Maximum resolution *
1280 x 1024 pixels
Scan interval
255 s
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Display
Built-in display *
Yes
Display
LED
Display diagonal
48.3 cm (19")
Power
Input voltage
100-240 V
Power
AC input frequency
50 - 60 Hz
Power consumption (typical)
28 W
USB powered
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
482 mm
Depth
684 mm
Height
44 mm
Weight
21 kg
Packaging data
Package weight
25.2 kg
Other features
Connectivity technology
Wired
I/O ports
1 x SPHD-18 M 2 x USB Type A 16 x SPHD-15/17 1 x DB-25 M 1 x RJ-11 F 1 x 3-prong AC
Compliance industry standards
TAA
Ports quantity
16
Relative humidity
0 - 80%
Resolution
1280 x 1024 pixels
Brand Image Product code Product Stock Price from
ATEN KA7520 KVM switch Black ATEN KA7520 KVM switch Black
(show image)
KA7520 KA7520 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA9140 KVM switch Black ATEN KA9140 KVM switch Black
(show image)
DCP2969 KA9140 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)