location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Pro Evolution Soccer 2011 Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Evolution Soccer 2011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
114168640001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Pro Evolution Soccer 2011 Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii Game series: Pro Evolution Soccer
  • - Game genre: Sports
  • - Developer: Konami Computer Entertainment Tokyo
  • - ESRB rating: E (Everyone)
Long product name Konami Pro Evolution Soccer 2011 Wii :
The long product name of Konami Pro Evolution Soccer 2011 Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Evolution Soccer 2011, Nintendo Wii, Sports
More>>>
Short summary description Konami Pro Evolution Soccer 2011 Wii:
This short summary of the Konami Pro Evolution Soccer 2011 Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Pro Evolution Soccer 2011, Wii, E (Everyone)

Long summary description Konami Pro Evolution Soccer 2011 Wii:
This is an auto-generated long summary of Konami Pro Evolution Soccer 2011 Wii based on the first three specs of the first five spec groups.

Konami Pro Evolution Soccer 2011. Platform: Wii, ESRB rating: E (Everyone), Developer: Konami Computer Entertainment Tokyo

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:31:15
Uk has collected 4 expert reviews for Konami Pro Evolution Soccer 2011 Wii and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gamespot.com
Updated:
2012-01-25 04:31:15
UK REVIEW--This year's Pro Evolution Soccer for the Wii offers by far the most realistic version of the sport for Nintendo's console, using an in-depth control scheme that takes time to get used to but eventually provides great rewards. There are only...
Good Complex but rewarding remote and nunchuk controls, Realistic and challenging AI.
Bad Terrible stadium and crowd graphics, Very few new features in game modes, Steep learning curve for casual football fans.
Bottom line The most realistic football game for the Wii is let down by poor graphics and limited improvements to last year's version...
70%
Brand Image Product code Product Stock Price from
Konami

Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP)
(show image)
064474 Metal Gear Solid: Peace Walker 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Death jr. 2: root of evil PlayStation Portable (PSP)
(show image)
062036 Death jr. 2: root of evil 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania : the dracula X chronicles (PSP) Spanish PlayStation Portable (PSP)
(show image)
062685 Castlevania : the dracula X chronicles (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Hellboy: The Science of Evil PlayStation Portable (PSP)
(show image)
062500 Hellboy: The Science of Evil 0.00
(excl. VAT)
0 (incl. VAT)