DELL logo

DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59991
Info modified on:
16 Feb 2023, 19:47:48
Long product name DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100:

USB 3.0, HDMI, RJ-45, DisplayPort, black

DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100:

The Dell™ Docking Station – USB 3.0 connects your laptop to up to three additional monitors, various external devices and the Internet with a single cable.

Short summary description DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100:

DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 10,100,1000 Mbit/s, 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black

Long summary description DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100:

DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Brand compatibility: Dell. Power source type: DC. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL USB 3.0 Ultra HD Triple Vidoe Docking Station D3100 DELL-D3100:
Es posible que la configuración real sea diferente de la que se muestra en la ilustración
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.