Elo Touch Solutions logo

Elo Touch Solutions E993091 handheld mobile computer 14 cm (5.5") 1280 x 720 pixels Touchscreen 327 g Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31808
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Elo Touch Solutions E993091 handheld mobile computer 14 cm (5.5") 1280 x 720 pixels Touchscreen 327 g Black:
  • - Processor: Qualcomm Snapdragon 660 2.2GHz Octa-Core Processor
  • - Projective capacitive with Corning Gorilla Glass
  • - Water rejection
  • - Anti-Fingerprint Coating
  • - Qualcomm Quick Charge 4
Warranty:
1 year
Long product name Elo Touch Solutions E993091 handheld mobile computer 14 cm (5.5") 1280 x 720 pixels Touchscreen 327 g Black:

5.5" LCD, 1280 x 720, 400 nits, 4000mAh, PCAP, Qualcomm Snapdragon, RAM 4GB, 64GB, IP65, WiFi, Bluetooth, 4G LTE, NFC, Android

Short summary description Elo Touch Solutions E993091 handheld mobile computer 14 cm (5.5") 1280 x 720 pixels Touchscreen 327 g Black:

Elo Touch Solutions E993091, 14 cm (5.5"), 1280 x 720 pixels, LCD, Capacitive, 400 cd/m², 1000:1

Long summary description Elo Touch Solutions E993091 handheld mobile computer 14 cm (5.5") 1280 x 720 pixels Touchscreen 327 g Black:

Elo Touch Solutions E993091. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Internal memory: 4 GB, Flash memory: 64 GB, Compatible memory cards: MicroSD (TransFlash), SDXC. Processor frequency: 2.2 GHz, Processor manufacturer: Qualcomm, Processor family: Qualcomm, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Barcode reader

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.