location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9352CE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9352CE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9352CE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:16:05
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP C9352CE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP C9352CE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The long product name of HP C9352CE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22XL Tri-Colour Inkjet Print Cartridge
More>>>
HP C9352CE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official description of HP C9352CE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impressive color for long-lasting photos from patented dye-based inks.

• HP helps you recycle your ink cartridges—it’s easy and free with the HP Planet Partners program, available in 42 countries and territories around the world. HP ensures that all collected HP print cartridges are recycled responsibly. HP never refills them, resells them, or sends them to a landfill.1


Print vibrant colors every time with your HP printer.

• Impressive color documents and vibrant photos, using Original HP ink cartridges. Whether casual correspondence or important reports, count on HP to consistently deliver great print quality.


Simple to install and easy to use.

• Original HP ink cartridges are easy to select, replace, and install.


1 HP ink cartridge return and recycling is available in 42 countries and territories around the world, covering 88% of the addressable market; see http://www.hp.com/recycle for details.
;

Short summary description HP C9352CE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the HP C9352CE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9352CE, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP C9352CE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP C9352CE ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP C9352CE. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Deskjet F2280 All-in-One, Deskjet F2288 All-in-One, Deskjet F2240 All-in-One, Deskjet F2210 All-in-One, Deskjet F2275 All-in-One, Deskjet F2290 All-in-One, Deskjet F2276 All-in-One, Deskjet D1560 Printer
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Quantity per box
1 pc(s)
Colour
Yes
Printing material shelf life
1.5 year(s)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
5 - 95 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
113 mm
Depth
36 mm
Height
115 mm
Weight
50 g
Package weight
80 g
Logistics data
Products per pallet
2160 pc(s)
Master (outer) cases per pallet
369 pc(s)
Logistics data
Layers per pallet
4 pc(s)
Pallet gross weight
214 kg
Other features
Case or master carton weight
5.24 kg
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
23.62 x 6.42 x 9.84 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1144 mm
Compatible ink types, supplies
Dye-based
Ink drop
5 pl
Approximate page yield (A4, colour)
415 pages
Package dimensions (WxDxH)
113 x 36 x 115 mm
Print head nozzles
300
Package dimensions (W x D x H)
113 x 36.1 x 115.1 mm (4.45 x 1.42 x 4.53")
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1144 mm (47.2 x 31.5 x 45")
Package weight (imperial)
0.0816 kg (0.18 lbs)
Weight (imperial)
0.0499 kg (0.11 lbs)
Pallet size (EU)
1200 x 800 x 1144 mm
Retail only
No
Size (imperial)
11.3 cm (4.45")
UNSPSC-code
44103105
Empty weight
36.8 g
Print cartridge volume (metric)
11 ml