location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22 Tri-color
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9352AE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - Standard Yield
  • - 1 pc(s)
Long product name HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow :
The long product name of HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22 Tri-color Inkjet Print Cartridge, C/Y/M, 5 pl, 165p
More>>>
HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
The official description of HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original HP Inks. Different coloured packs help you make the best choice for your printing needs and your pocket.

- The HP 22 Tri-colour Inkjet Print Cartridge produces brilliant, long-lasting photo-quality output using patented dye-based inks formulated to work precisely with your HP printing system for outstanding results every time.

- Impressive colour for long-lasting photos from patented dye-based inks and advanced inkjet print cartridge technology. Prints resist fading longer. Keep your documents for a long-term reference. Printed text from this HP ink remains dark and sharp.

- Results you can count on across a broad range of plain papers and speciality media. Print greeting cards, homework assignments, letters, e-mail, information from the Internet, and reports with confidence.

- HP inkjet printing supplies and printers are designed to produce consistently great results every time you print. A precision-engineered and tested system of supplies and printers designed together to work together.

Short summary description HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This short summary of the HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22 Tri-color, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 22 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 22 Tri-color. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Deskjet 3910, 3920, 3930, 3940, D1311, D1320, D1330, D1341, D1360, D1420, D1430, D1445, D1455, D1460, D1468, D1520, D1530, D1560, D2330, D2345, D2360, D2430, D2445, D2460, D2468, F2110, F2120, F2140, F2180, F2185, F2187, F2210, F2212, F2235, F2240, F2250, F2275, F2280, F2290, F325, F335, F340, F350, F370, F375, F380, F390, F394, F4135, F4140, F4150, F4172, F4175, F4180, F4185, F4190, F4194 Officejet 4315, J3680 PSC 1410
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Weight
40 g
Package weight
70 g
Logistics data
Products per pallet
1920 pc(s)
Pallet gross weight
144.3 kg
Other features
Case or master carton quantity
60 pc(s)
Pallet dimensions (W x D x H)
800 x 1200 x 1158 mm
Ink drop
5pl
Package dimensions (WxDxH)
141 x 131 x 37 mm
Pallet size (EU)
800 x 1200 x 1158 mm
Empty weight
29.9 g
Print cartridge volume (metric)
5 ml
Brand Image Product code Product Stock Price from
HP 22 Tri-color Original Ink Cartridge HP 22 Tri-color Original Ink Cartridge
(show image)
C9352AE#ABB 22 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 22 Tri-color Original Ink Cartridge HP 22 Tri-color Original Ink Cartridge
(show image)
C9352AE 22 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)