location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 58 Photo Inkjet Print Cartridge ink cartridge 1 pc(s) Original Black, Cyan, Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58 Photo Inkjet Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6658AE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 58 Photo Inkjet Print Cartridge ink cartridge 1 pc(s) Original Black, Cyan, Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta
  • - Black ink type: Dye-based ink Colour ink type: Dye-based ink
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 58 Photo Inkjet Print Cartridge ink cartridge 1 pc(s) Original Black, Cyan, Magenta :
The long product name of HP 58 Photo Inkjet Print Cartridge ink cartridge 1 pc(s) Original Black, Cyan, Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 58 Tri-color Photo Inkjet Print Cartridge
More>>>
HP 58 Photo Inkjet Print Cartridge ink cartridge 1 pc(s) Original Black, Cyan, Magenta:
The official description of HP 58 Photo Inkjet Print Cartridge ink cartridge 1 pc(s) Original Black, Cyan, Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 58 Photo Inkjet Print Cartridge produces virtually grain-free [1] photos in HP 6 and 8-ink printing [2]. The reliable, easy-to-install cartridge, proprietary inks, and HP papers work with your printer for true-to-life photos.

HP 58 Photo Inkjet Print Cartridge are designed to produce true-to-life colour photos with the look and feel of traditional photos. Photos resist fading for generations - longer than most traditionally-processed photographs [3].



The HP 58 Photo Inkjet Print Cartridge delivers reliable performance and results. It works with the printer in a system designed for high-quality, dependable operation and results.



HP 58 Photo Inkjet Print Cartridge is easy to install and use. An on-screen indicator monitors ink levels for timely replacement. Advanced print cartridge and printing system technology makes it easy to get consistently great results.

Short summary description HP 58 Photo Inkjet Print Cartridge ink cartridge 1 pc(s) Original Black, Cyan, Magenta:
This short summary of the HP 58 Photo Inkjet Print Cartridge ink cartridge 1 pc(s) Original Black, Cyan, Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP 58 Photo Inkjet Print Cartridge, Black, Cyan, Magenta, Dye-based ink, Dye-based ink, 1 pc(s)

Long summary description HP 58 Photo Inkjet Print Cartridge ink cartridge 1 pc(s) Original Black, Cyan, Magenta:
This is an auto-generated long summary of HP 58 Photo Inkjet Print Cartridge ink cartridge 1 pc(s) Original Black, Cyan, Magenta based on the first three specs of the first five spec groups.

HP 58 Photo Inkjet Print Cartridge. Colour ink type: Dye-based ink, Black ink type: Dye-based ink, Printing colours: Black, Cyan, Magenta, Quantity per pack: 1 pc(s)

Features
Black ink type
Dye-based ink
Colour ink type
Dye-based ink
Compatibility *
HP Deskjet 450cbi HP Deskjet 5550, 5551, 5552 HP Photosmart 7150, 7350, 7550 HP PSC 2105, 2108, 2110, 2115, 2150, 2210 HP Officejet 6110
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Black, Cyan, Magenta
Print head swath
8.38 mm (0.33")
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
-15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
140 mm
Depth
114 mm
Height
36 mm
Weight
60 g
Package weight
100 g
Logistics data
Products per pallet
2800 pc(s)
Master (outer) cases per pallet
50 pc(s)
Pallet gross weight
316 kg
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1847 mm
Ink drop
5 pl
Package dimensions (WxDxH)
140 x 114 x 36 mm
Page yield (photo)
140
Pallet size (EU)
1200 x 800 x 1847 mm