location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 57 CMY ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57 CMY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6657AE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 57 CMY ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 57 CMY ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The long product name of HP 57 CMY ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 57 Tri-color Original Ink Cartridge
More>>>
HP 57 CMY ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official description of HP 57 CMY ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 57 Tri-colour Print Cartridge delivers consistently outstanding colour for a variety of printing needs. Reliable, easy-to-install cartridge and patented inks work with the HP printer for true-to-life photos and impressive colour accuracy.

Features

- Specially formulated dye-based cyan, magenta and yellow inks for vivid colours that are always clear and sharp Latest printhead design – 300 nozzles, up to 18 kHz firing frequency – delivers ultra small 5 pl colour ink drops for smooth image quality
- The HP 57 Tri-colour Inkjet Print Cartridge delivers reliable performance and results. It works with the printer in a system designed for high-quality, dependable operation and results across a broad range of plain paper and HP specialty papers.
- The HP 57 Tri-colour Inkjet Print Cartridge is easy to install and use. The advanced inkjet print cartridge and printer technology make it easy to achieve consistently great results on a variety of printing projects.

Short summary description HP 57 CMY ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the HP 57 CMY ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 57 CMY, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 57 CMY ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 57 CMY ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 57 CMY. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Deskjet 5550
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
-15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
141 mm
Package depth
37 mm
Package height
113 mm
Package weight
90 g
Package type
Blister
Brand Image Product code Product Stock Price from
MM Color Inkjet Cartridge - Replaces HP No.57 (C6657AE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.57 (C6657AE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10006DK Color Inkjet Cartridge - Replaces HP No.57 (C6657AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.56 (C6656AE) ink cartridge Standard Yield MM Black Inkjet Cartridge - Replaces HP No.56 (C6656AE) ink cartridge Standard Yield
(show image)
10005DK Black Inkjet Cartridge - Replaces HP No.56 (C6656AE) 0.00
(excl. VAT)
0 (incl. VAT)
Ninestar

Ninestar NH-R6657C ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
NH-R6657C NH-R6657C 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

Value Farbdruckpatrone f/ HP-DeskJet 450C/5550 ink cartridge Cyan, Magenta, Yellow
(show image)
16.11.5411 Farbdruckpatrone f/ HP-DeskJet 450C/5550 0.00
(excl. VAT)
0 (incl. VAT)