location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Book Studio 3TB external hard drive 7200 RPM USB 2.0 Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Book Studio 3TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDBC3G0030HAL-EESN show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital My Book Studio 3TB external hard drive 7200 RPM USB 2.0 Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 TB 7200 RPM
  • - USB 2.0
  • - Aluminium
Long product name Western Digital My Book Studio 3TB external hard drive 7200 RPM USB 2.0 Aluminium :
The long product name of Western Digital My Book Studio 3TB external hard drive 7200 RPM USB 2.0 Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

My Book Studio 3TB, FireWire 800/400, USB 2.0, Windows/Mac, Metal
More>>>
Short summary description Western Digital My Book Studio 3TB external hard drive 7200 RPM USB 2.0 Aluminium:
This short summary of the Western Digital My Book Studio 3TB external hard drive 7200 RPM USB 2.0 Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Book Studio 3TB, 3 TB, 2.0, 7200 RPM, Aluminium

Long summary description Western Digital My Book Studio 3TB external hard drive 7200 RPM USB 2.0 Aluminium:
This is an auto-generated long summary of Western Digital My Book Studio 3TB external hard drive 7200 RPM USB 2.0 Aluminium based on the first three specs of the first five spec groups.

Western Digital My Book Studio 3TB. HDD capacity: 3 TB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Aluminium

Source Testseek summary Average rating
Reviews
Updated:
2014-12-25 06:40:46
Uk has collected 3 expert reviews for Western Digital My Book Studio 3TB external hard drive 7200 RPM USB 2.0 Aluminium but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2014-12-25 06:40:46
This summer WD revamped their My Book Studio line of desktop external hard drives. The new My Book Studios feature an all metal aluminum enclosure and an increased capacity 3TB Caviar Green hard drive inside. The result is a drive that blends in perfectly...
Bottom line The Western Digital My Book Studio offers a nice blend of storage and style with its 3TB Caviar Green inside a brushed metal enclosure. The new metal body is a huge step up in terms of looks and durability compared to older plastic models, although it...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)