location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ETNA T2144RVS microwave Built-in 44 L 900 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ETNA Check ‘ETNA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T2144RVS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T2144RVS
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘ETNA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ETNA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:43:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ETNA T2144RVS microwave Built-in 44 L 900 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 44 L 900 W Stainless steel
  • - Grill 1750 W
  • - Convection cooking
  • - Turntable 36 cm
  • - Rotary, Touch Integrated clock Child lock
  • - Number of auto cooking programs: 13
More>>>
Short summary description ETNA T2144RVS microwave Built-in 44 L 900 W Stainless steel:
This short summary of the ETNA T2144RVS microwave Built-in 44 L 900 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ETNA T2144RVS, Built-in, 44 L, 900 W, Built-in display, Rotary, Touch, Stainless steel

Long summary description ETNA T2144RVS microwave Built-in 44 L 900 W Stainless steel:
This is an auto-generated long summary of ETNA T2144RVS microwave Built-in 44 L 900 W Stainless steel based on the first three specs of the first five spec groups.

ETNA T2144RVS. Appliance placement: Built-in, Interior capacity: 44 L, Microwave power: 900 W, Built-in display, Control type: Rotary, Touch, Product colour: Stainless steel