Philips logo

Philips Pure Essentials Collection HR1371/90 Hand blender

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133755
Info modified on:
13 Apr 2024, 01:51:03
Bullet Points Philips Pure Essentials Collection HR1371/90 Hand blender:
  • - Double action blade
  • - Multiple speeds and turbo button
  • - XL chopper accessory
  • - Anti-splash blade guard
  • - Detachable stainless steel shaft
  • - 1-l beaker
  • - Powerful 700 W motor
Long product name Philips Pure Essentials Collection HR1371/90 Hand blender:

Philips Pure Essentials Collection Hand blender

Philips Pure Essentials Collection HR1371/90 Hand blender:

Powerful 700 watt motor and double action blade


More power for professional results
Fresh, quality food is something any home chef appreciates. But you don't have to be a culinary professional to produce it. With the new Philips hand blender, you can achieve professional results in your own kitchen – quickly and easily.

Short summary description Philips Pure Essentials Collection HR1371/90 Hand blender:

Philips Pure Essentials Collection HR1371/90 Hand blender, Immersion blender, 1 L, 1.3 m, 700 W, Black, Red

Long summary description Philips Pure Essentials Collection HR1371/90 Hand blender:

Philips Pure Essentials Collection HR1371/90 Hand blender. Type: Immersion blender, Product colour: Black, Red, Cord length: 1.3 m. Bowl capacity: 1 L. Housing material: Stainless steel, Shaft material: Stainless steel, Blade material: Stainless steel. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.