location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-511A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9200A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999204451 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:23:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1100 mAh
  • - 7.4 V
  • - Black
Long product name Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh :
The long product name of Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BP-511A
More>>>
Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh:
The official description of Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BP-511's are lithium-ion batteries, and as such can be recharged safely at any charge state without significantly reducing the effective life.
Some batteries (like those in the 1D) must be periodically discharged completely to maintain battery life. This is not necessary for the BP-511.
The storage capacity of lithium-ion battery packs decreases gradually with use. Typically, the BP-511 can handle about 300-400 full discharge/recharge cycles without a noticeable loss of capacity. After that, performance, as measured in the number of shots per charge, decreases quickly and the battery pack becomes unusable.
The battery level displays in EOS DSLRs that use BP-511's change their readouts in 4 steps (full, half empty, blinking, nothing) based on specific voltage levels, which explains why limited shooting can produce a dramatic change in read-out.
Lithium-ion battery packs, like most other secondary (i.e., rechargeable) batteries, very typically "recover" to a slightly higher voltage level when allowed to rest for a short period after use. This characteristic is different from primary (non-rechargeable) batteries like standard AA alkaline cells - again explaining why the meter reading may change for the same battery after it's been sat in a warm pocket for a while.
When two BP-511 battery packs are installed in the BG-ED3, the camera draws from the pack with the higher voltage level first until it equals the level of the other battery pack, then both packs are drained simultaneously.
In a recent post, Chuck has confirmed that there is no difference in battery drain whether the camera is off or on provided neither of the LCDs is active. Once the metering display has turned itself off after the requisite six seconds, you can just rely on the shutter button to wake the 10D up rather than turn the camera off and be forced to endure the several seconds' boot-up procedure.

Short summary description Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh:
This short summary of the Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BP-511A, 1100 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh:
This is an auto-generated long summary of Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh based on the first three specs of the first five spec groups.

Canon BP-511A. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Compatible products: MV30 300 400 500 600 MVX1

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1100 mAh
Battery
Compatible products *
MV30 300 400 500 600 MVX1
Battery voltage *
7.4 V
Product colour
Black
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:14:32
Uk has collected 1 expert review for Canon BP-511A Lithium-Ion (Li-Ion) 1100 mAh but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
The-digital-picture.com
Updated:
2011-09-25 21:14:32
I believe the Canon BP-511A Battery Pack was first introduced on the Canon PowerShot Pro 1 and is now featured in the Canon EOS 20D, its accessory grip - the Canon BG-E2 Battery Grip, the Canon EOS 5D and its accessory grip - the Canon BG-E4 Battery Gr...
0%
Brand Image Product code Product Stock Price from
Canon BP-511 Li-Ion battery Pack f DM-MV30 30i 60min 7.4Volt Lithium-Ion (Li-Ion) 1100 mAh Canon BP-511 Li-Ion battery Pack f DM-MV30 30i 60min 7.4Volt Lithium-Ion (Li-Ion) 1100 mAh
(show image)
3055A003 BP-511 Li-Ion battery Pack f DM-MV30 30i 60min 7.4Volt 0.00
(excl. VAT)
0 (incl. VAT)
GP Batteries

GP Batteries VCL002 for Canon Lithium-Ion (Li-Ion) 1300 mAh
(show image)
230VCL002 VCL002 for Canon 0.00
(excl. VAT)
0 (incl. VAT)
Canon ACCU LI-ION BP-511 Lithium-Ion (Li-Ion) 1100 mAh Canon ACCU LI-ION BP-511 Lithium-Ion (Li-Ion) 1100 mAh
(show image)
3055A012 ACCU LI-ION BP-511 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)