location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLQ-22M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB01401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946482064
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PLQ-22M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 600 DPI 480 cps
  • - 54 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, Serial, USB 2.0
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 65 W
Long product name Epson PLQ-22M :
The long product name of Epson PLQ-22M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600dpi, 24-pin, 480cps, USB 2.0, 8.9kg, Grey
More>>>
Epson PLQ-22M:
The official description of Epson PLQ-22M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customers and staff alike will appreciate the PLQ-22/22M's unobtrusive noise levels, which are as low as 51dBA. It’s efficient, too – the print speed enhancer enables fast printing of bit image data under Windows® environments to help cut queues.

The 'M' version has a high-accuracy MICR/MSRW head for smooth, trouble-free handling of cheques and passbooks.

Low total cost of ownership
Delivering substantial cost and energy savings, the PLQ-22/22M is qualified by ENERGY STAR®, and has a very low standby power consumption of 4.5W. Further reducing TCO, it can print around 10 million characters in draft mode between ribbon changes.

Flexible
The PLQ-22/22M offers excellent passbook handling and data processing flexibility, thanks to its 128kb memory and capacity for passbooks up to 2.6mm thick.

Easy installation
Simple to install, the PLQ-22/22M features a choice of emulations plus parallel, serial and USB interfaces as standard for an easy fit into most IT environments.

Short summary description Epson PLQ-22M:
This short summary of the Epson PLQ-22M data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PLQ-22M, 480 cps, 600 x 600 DPI, 360 cps, 120 cps, 10 cpi, 7 copies

Long summary description Epson PLQ-22M:
This is an auto-generated long summary of Epson PLQ-22M based on the first three specs of the first five spec groups.

Epson PLQ-22M. Maximum print speed: 480 cps, Maximum resolution: 600 x 600 DPI, Maximum print speed (draft): 360 cps. Maximum print size: A4 / Letter (216 x 297 mm), Paper tray media types: Cut sheet, Roll, Cut sheet width range: 65 - 245 mm. Buffer size: 128 KB, Sound pressure level (printing): 54 dB, Page description languages: Epson ESC/P2, PPDS. Standard interfaces: Parallel, Serial, USB 2.0. Print head: 24-pin, Print direction: Bi-directional, Print head life: 400 million characters

Printing
Maximum resolution *
600 x 600 DPI
Maximum printing width (columns) *
94
Maximum print speed *
480 cps
Maximum print speed (draft)
360 cps
Maximum print speed (LQ)
120 cps
Character pitch
10 cpi
Maximum number of copies
7 copies
Paper handling
Maximum print size
A4 / Letter (216 x 297 mm)
Paper tray media types
Cut sheet, Roll
Cut sheet width range
65 - 245 mm
Cut sheet length range
67 - 297 mm
Features
Buffer size *
128 KB
Sound pressure level (printing) *
54 dB
Page description languages *
Epson ESC/P2, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, Serial, USB 2.0
Endurance
Print head *
24-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life (black, draft)
10 million characters
Ribbon life (black, LQ)
5 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
65 W
AC input voltage
220 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows Vista, Windows XP, Windows XP Home x64
Weight & dimensions
Width
384 mm
Depth
280 mm
Height
203 mm
Weight
8.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
260 mm
Package depth
450 mm
Package height
365 mm
Package weight
10.52 g
Other features
Connectivity technology
Wired
Print technology
Dot matrix
Dimensions (W x D x H) (imperial)
381 x 279.4 x 203.2 mm (15 x 11 x 8")
Weight (imperial)
7.98 kg (17.6 lbs)
Needles
24
Logistics data
Products per pallet
32 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.47 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
48 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.47 m
Country Distributor
España 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)