location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Chromebook 3100 2-in-1 Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3100 2-in-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
877RV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184520772
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 14:12:58
The date of the most recent change of this product data-sheet in Icecat.
DELL 877RV user manual (20.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Chromebook 3100 2-in-1 Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromeOS
  • - Intel Celeron N4020 (4MB Cache, 1.1GHz)
  • - 29.5 cm (11.6") HD 1366 x 768 WVA Touch
  • - 4GB (2400MHz) LPDDR4-SDRAM & 32GB eMMC
Warranty: 1 Year Coll&Rtn
Long product name DELL Chromebook 3100 2-in-1 Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Grey :
The long product name of DELL Chromebook 3100 2-in-1 Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N4020 (4MB Cache, 1.1GHz), 4GB LPDDR4-SDRAM, 32GB eMMC, 29.5 cm (11.6") HD 1366 x 768 WVA Touch, Intel UHD Graphics 600, WLAN, Webcam, ChromeOS
More>>>
DELL Chromebook 3100 2-in-1 Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Grey:
The official description of DELL Chromebook 3100 2-in-1 Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Learning without boundaries
An 11.6-inch 2-in-1 with best-in-class​ durability and up to 13 hours of battery life empowers students to learn and collaborate.

Short summary description DELL Chromebook 3100 2-in-1 Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Grey:
This short summary of the DELL Chromebook 3100 2-in-1 Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Chromebook 3100 2-in-1, Intel® Celeron® N, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description DELL Chromebook 3100 2-in-1 Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Grey:
This is an auto-generated long summary of DELL Chromebook 3100 2-in-1 Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Grey based on the first three specs of the first five spec groups.

DELL Chromebook 3100 2-in-1. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Black, Grey

Designed to last beyond the bell
Designed to last beyond the bell

The Chromebook 3000 Series is rigorously tested to endure the school day and beyond. Students can learn uninterrupted with tamper- and spill-resistant keyboards and a long battery life.

Tested to endure the school day
Tested to endure the school day

Uncompromised durability: Rigorously tested beyond MIL-STD standards, the Chromebook 3100 2-in-1 keeps up with the entire school day and then some. It’s tested to survive 5,000 free fall micro-drops and 30-inch drops onto steel, while rubberized edges minimize impacts from drops and bumps.

Survives spills: Students can learn, discover and share without worry thanks to the spill- and tamper-resistant keyboard that withstands up to 12 ounces of liquid. Plus, its top mounted design ensures the entire palm rest doesn’t need to be replaced in case of damage to the keyboard.

Protected ports: Ports are covered and secured with reinforced brackets, and they’re tested to ensure students can connect and disconnect as many times as they need.

Enabling learning anytime, anywhere
Enabling learning anytime, anywhere

Group learning made easy: The Chromebook 3100 2-in-1 is designed for interactive learning. It supports up to four modes (flat, tent, tablet or laptop) for viewing and collaborating, while the available world facing camera allows students to take advantage of flipped viewing and recording angles.

Good past the last bell: With up to 13 hours of battery life, this trusty 2-in-1 gets kids through even the longest school days. The USB Type-C™ port supports power and data transfers to keep students connected.

Powerful performance: The Intel® Dual Core™ Celeron processor provides robust performance and power. And because it boots in less than 10 seconds, students are ready to learn at a moment’s notice.

Tougher screens: Corning® Gorilla® Glass NBT™ on the touch displays delivers eight to 10 times higher scratch resistance.

One cart to charge them all
One cart to charge them all

The Dell Compact Charging Cart comes with a space saving design, making it easy to charge and store up to 36 systems at once.

Our job is to make yours easier

Google gives you more: Add the optional Chromebook G Suite for Education for a wealth of Google apps for students and teachers, including Classroom. This core feature keeps students organized and in touch and allows teachers to create, distribute and grade assignments simply and in one place.

The story is currently unavailable. Please, contact us.
Design
Product type *
Chromebook
Product colour *
Black, Grey
Form factor *
Convertible (Folder)
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
WVA
Native aspect ratio
16:9
Display brightness
220 cd/m²
Pixel density
135 ppi
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® N
Processor model *
N4020
Processor cores
2
Processor boost frequency
2.8 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Thermal Design Power (TDP)
6 W
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
ECC
No
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 600
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system installed *
ChromeOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.25 A
AC adapter output voltage
20 V
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Operating shock
160 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.33 G
Weight & dimensions
Width
303.9 mm
Depth
207.9 mm
Height
21.5 mm
Weight *
1.41 kg
Packaging data
Package width
413 mm
Package depth
79 mm
Package height
284 mm
Package weight
2.38 kg
Packaging content
Cables included
AC
Logistics data
Harmonized System (HS) code
84713000
Other features
Cable length
1 m
Cable type
E4
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Chromebook 3100 2-in-1 Intel® Celeron® N N4020 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black, Grey:
Disclaimer

Actual configuration might differ from illustration