location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB1631HD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030802055 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of computers controlled: 16
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1920 x 1440 pixels
Warranty: 3 Year Warranty
Long product name StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19 :
The long product name of StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19
More>>>
StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19:
The official description of StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an 16 port KVM module to your 1UCABCONS series LCD rack console

This 16 Port USB+PS/2 KVM Switch Module is designed for use with StarTech.com's 1UCABCONS (1UCABCONS, 1UCABCONS17, 1UCABCONS19) 1U Modular LCD KVM Rack Console, allowing the console to control both USB and PS/2 controlled computers/servers.

The USB+PS/2 KVM Switch Module is 1U in height, allowing you to neatly position it behind a rackmounted console to provide additional functionality.

A scalable and versatile KVM solution, the USB+PS/2 module can be cascaded with multiple KVM switches, delivering control of up to 136 computers from this single module.

Featuring a rugged and durable design, the USB+PS/2 module for StarTech.com's 1UCABCONS series is backed by our 3-year warranty.

The StarTech.com Advantage

- 16 port Universal KVM switch module designed to work with both our1UCABCONS (15” display) or the new 1UCABCONS17(17” display) Flat Panel LCD drawer console
- Enables you to control 16 computers from your 1U Integrated Cabinet Console
- Compact design – rear cable connections provide unmatched space saving

Short summary description StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19:
This short summary of the StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19, 1920 x 1440 pixels

Long summary description StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19:
This is an auto-generated long summary of StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19 based on the first three specs of the first five spec groups.

StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Weight: 2.27 kg. Package width: 63 mm, Package depth: 526 mm, Package height: 160 mm

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Performance
Maximum resolution *
1920 x 1440 pixels
Weight & dimensions
Weight
2.27 kg
Packaging data
Package width
63 mm
Package depth
526 mm
Package height
160 mm
Brand Image Product code Product Stock Price from
StarTech.com 1U 19" Rackmount LCD Console w/ Rear Mount KVM Switch Module StarTech.com 1U 19" Rackmount LCD Console w/ Rear Mount KVM Switch Module
(show image)
1UCABCONS19 1U 19" Rackmount LCD Console w/ Rear Mount KVM Switch Module 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black
(show image)
1UCABCONS17 LCD KVM Rack Console 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting
(show image)
1UCABCONS DuraView Modular LCD KVM Rack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)